EN
  • EN
  • DE

1N5360BG

Part No 1N5360BG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 25V 5W AXIAL / Zener Diode 25 V 5 W ±5% Through Hole Axial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Package Bulk
Voltage - Zener (Nom) (Vz) 25 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 4 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 19 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case T-18, Axial
Supplier Device Package Axial
Base Product Number 1N5360
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 1N5360BGOS,2156-1N5360BG,ONSONS1N5360BG
Standard Package 1,000
Win Source Part Number 1035301-1N5360BG
Ultra Librarian 3D Model Ultra Librarian 1N5360BG CAD Model

Description

ON Semiconductor 1N5360BG Zener Diode

The 1N5360BG is a high-quality Zener diode from ON Semiconductor, a leading manufacturer in the semiconductor industry. This Zener diode is designed to provide a reliable voltage regulation solution for a wide range of electronic applications. Its precise voltage regulation capabilities make it an essential component for power supply circuits, voltage reference units, and protection devices against overvoltage conditions.

Key Features:

  • Voltage Regulation: With a nominal Zener voltage of 25V, the 1N5360BG offers excellent voltage stabilization for circuits operating around this voltage level.
  • Power Dissipation: This diode can handle up to 5W of power dissipation, making it suitable for high-power applications.
  • Surge Current Capability: It is capable of withstanding surge currents, ensuring protection against transient voltage spikes.
  • Package: The 1N5360BG comes in an axial-lead, glass package that offers high thermal conductivity and is compliant with UL 94V-0 flammability standards.
  • Temperature Range: It operates within a wide junction temperature range of -65°C to +175°C, making it reliable in various environmental conditions.
  • Tolerance: The Zener voltage tolerance is ±5%, which allows for precise voltage regulation in critical applications.

Applications:

The 1N5360BG Zener diode is versatile and can be used in various electronic circuits, including:

  • Power supply circuits as a voltage regulator or reference.
  • Protection circuits to guard sensitive components from voltage spikes.
  • Motor controllers where stable voltage is crucial for operation.
  • Consumer electronics to maintain consistent performance.

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 1N5360BG is no exception. It is manufactured to meet the highest industry standards for performance and reliability. Customers can trust this component to perform consistently over time, ensuring the longevity and stability of their electronic products.

Overall, the 1N5360BG Zener diode from ON Semiconductor is an excellent choice for designers and engineers looking for a dependable voltage regulation solution. Its robust design, combined with ON Semiconductor's reputation for quality, makes it a preferred component in the electronics industry.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess