EN
  • EN
  • DE

1N4004FF

Part No 1N4004FF
Manufacturer ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Single
Max Forward Surge Current (Ifsm) 30 A
Maximum Operating Temperature 175 °C
Max Repetitive Reverse Voltage (Vrrm) 400 V
Max Surge Current 30 A
Min Operating Temperature -65 °C
Number of Pins 2
Packaging Bulk
Peak Reverse Current 10 µA
Reverse Voltage 400 V
RoHS Non-Compliant
Win Source Part Number 1035261-1N4004FF
Categories OEM Parts(0-9)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1N4004FF CAD Model

Description

1N4004FF Rectifier Diode by ON Semiconductor

The 1N4004FF is a highly efficient, robust rectifier diode designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This rectifier diode is a pivotal component in various applications, offering a seamless and reliable performance for converting alternating current (AC) into direct current (DC).

Engineered to withstand a maximum repetitive peak reverse voltage of 400V, the 1N4004FF is well-suited for general-purpose rectification in power supplies, adapters, chargers, and other electronic devices. Its high surge current capability ensures that it can handle overloads effectively without failure, making it a reliable choice for demanding situations.

Key Features:

  • Peak Repetitive Reverse Voltage (VRRM): 400V
  • Average Rectified Forward Current (IAV): 1A
  • Surge Current Capability: Capable of handling high surge currents
  • Low Forward Voltage Drop: Ensures low power loss and higher efficiency
  • High Reliability: ON Semiconductor's commitment to quality ensures a reliable operation
  • Package: Available in axial lead package for easy implementation into various circuit designs

The 1N4004FF diode is also characterized by its low forward voltage drop, which contributes to its high efficiency by minimizing power loss during operation. This attribute, combined with its ability to operate within a wide temperature range, makes the 1N4004FF an excellent choice for energy-sensitive applications.

ON Semiconductor's 1N4004FF is available in an industry-standard DO-41 axial lead package, ensuring compatibility with a wide range of electronic assemblies and ease of installation. The diode's construction is designed for optimal thermal and mechanical reliability, which is critical for long-term performance and durability.

In summary, the 1N4004FF from ON Semiconductor is a versatile, high-performance rectifier diode that provides designers and engineers with a reliable and efficient component for their rectification needs across various electronic applications.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess