The ON Semiconductor 15GN03F-F is a high-performance N-Channel MOSFET designed for a wide range of applications, from power management to load switching. This MOSFET features low on-resistance and high switching speed, making it an ideal choice for high-efficiency power conversion and control in modern electronic devices.
Key Features
- Low On-Resistance: The 15GN03F-F boasts a low RDS(on), which translates to reduced conduction losses and improves overall efficiency in circuits where it is deployed.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for applications requiring quick response times, such as switching power supplies and motor controllers.
- High Drain-Source Voltage (VDSS): The device can handle high voltages up to 30V, providing a good margin for various electronic designs and ensuring reliability under different operating conditions.
- Low Gate Charge (QG): The reduced gate charge allows for lower switching losses and is beneficial when driving the MOSFET with low-power signals.
- SOT-23 Package: The small surface-mount package is ideal for space-constrained applications, allowing for compact PCB design and layout.
Applications
The versatility of the 15GN03F-F N-Channel MOSFET makes it suitable for a variety of applications, including:
- DC/DC Converters
- Power Supply Load Switches
- Battery Management Systems
- Motor Control Circuits
- LED Lighting
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDSS) |
30V |
| Continuous Drain Current (ID) |
1.5A |
| Power Dissipation (PD) |
1.25W |
| RDS(on) |
100 mΩ |
| Gate Charge (QG) |
1.9 nC |
The ON Semiconductor 15GN03F-F is a robust and reliable N-Channel MOSFET that offers outstanding performance for a broad range of electronic applications. Its combination of efficiency, speed, and compact packaging makes it an excellent choice for designers looking to optimize their power management solutions.