EN
  • EN
  • DE

15GN01M-TUN-TL-E

Part No 15GN01M-TUN-TL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 149125-15GN01M-TUN-TL-E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 15GN01M-TUN-TL-E CAD Model

Description

Introducing the 15GN01M-TUN-TL-E, a cutting-edge semiconductor device from ON Semiconductor, a company renowned for its innovative and reliable products. This high-performance component is designed to meet the demanding requirements of modern electronic circuits, offering superior efficiency and durability.

Key Features

  • High Efficiency: The 15GN01M-TUN-TL-E boasts excellent conversion efficiency, which is essential for minimizing energy loss in power supply applications.
  • Compact Design: With its small footprint, this product is ideal for use in space-constrained applications, allowing for more efficient use of PCB real estate.
  • Robust Thermal Performance: Engineered to handle significant thermal loads, this device maintains its performance even under challenging temperature conditions.
  • Low Power Loss: Its design ensures low power loss during operation, contributing to the overall energy efficiency of the system it is integrated into.
  • High Reliability: ON Semiconductor's commitment to quality means that the 15GN01M-TUN-TL-E is built to last, offering reliable operation over an extended lifespan.

Applications

The 15GN01M-TUN-TL-E is versatile and can be used in a variety of applications, including:

  • Power management solutions
  • DC-DC converters
  • Portable electronic devices
  • Telecommunication equipment
  • Computing systems
  • Industrial controls

Technical Specifications

The 15GN01M-TUN-TL-E comes with a set of specifications that make it suitable for a wide range of applications:

  • Package Type: TUN
  • Mounting Type: Surface Mount
  • Operating Temperature Range: Specified by manufacturer
  • Quality and Reliability: Certified by ON Semiconductor standards

Conclusion

The ON Semiconductor 15GN01M-TUN-TL-E is a testament to the company's dedication to providing high-quality, efficient, and reliable semiconductor solutions. Its combination of high efficiency, compact design, thermal robustness, and low power loss make it an excellent choice for designers looking to optimize their power management systems. Whether for consumer electronics, telecommunication infrastructure, or industrial applications, this semiconductor device is engineered to deliver top-notch performance and long-term reliability.

You May Also Be Interested in

Sumida America Components Inc.
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.47uH 2.68KOhm 5% 7.9MHz Ferrite 0.31A 0.73Ohm DCR 0402 T/R / Chip Inductors – 0402AF Series (1005)
Lowest to $0.5518
ON Semiconductor
Need more? Email Us
Bosch Sensortec
Need more? Email Us
Coilcraft
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $8.7607
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
AMIS
Need more? Email Us
AMIS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess