EN
  • EN
  • DE

10MPB100ML-F5

Part No 10MPB100ML-F5
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 148273-10MPB100ML-F5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 10MPB100ML-F5 CAD Model

Description

Product Overview: 10MPB100ML-F5

The 10MPB100ML-F5 is a high-performance, precision power resistor from ON Semiconductor, a leading innovator in energy-efficient electronics. This product is designed to cater to a wide range of applications that require accurate power management and distribution, making it an essential component for engineers and designers working on advanced electronic systems.

Key Features

  • High Precision: The 10MPB100ML-F5 boasts a tight tolerance level, ensuring precise resistance values for critical applications.
  • Thermal Performance: With an excellent thermal conductivity, this resistor can handle high temperatures, maintaining its performance and reliability over time.
  • Power Rating: It comes with a robust power rating, capable of handling significant electrical loads without compromising on accuracy or efficiency.
  • Compact Design: The sleek and compact form factor of the 10MPB100ML-F5 makes it an ideal choice for space-constrained applications.
  • Longevity: Constructed with durability in mind, this product has a long operational life, reducing the need for frequent replacements and maintenance.

Applications

The versatility of the 10MPB100ML-F5 allows it to be used across various sectors. It is particularly well-suited for:

  • Automotive electronics
  • Industrial control systems
  • Power supply units
  • Medical equipment
  • Telecommunications infrastructure

Technical Specifications

Below are some of the key technical specifications of the 10MPB100ML-F5:

  • Resistance Value: Specified per product variant
  • Tolerance: ±1% for precise applications
  • Operating Temperature Range: -55°C to +155°C
  • Power Rating: Dependent on the resistor variant
  • Package Type: F5 sized metal package for efficient heat dissipation

In conclusion, the 10MPB100ML-F5 from ON Semiconductor represents a blend of precision, durability, and performance. It is a reliable choice for professionals looking to integrate a power resistor that will not only meet but exceed the demands of modern electronic applications.

You May Also Be Interested in

Coilcraft
Inductor RF Chip Unshielded Wirewound 0.47uH 2.68KOhm 5% 7.9MHz Ferrite 0.31A 0.73Ohm DCR 0402 T/R / Chip Inductors – 0402AF Series (1005)
Lowest to $0.5518
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
Vishay
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us
Wurth Electronics Inc
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Intersil
Need more? Email Us
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
Coilcraft
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess