EN
  • EN
  • DE

10LC4-25470C-01R

Part No 10LC4-25470C-01R
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 148253-10LC4-25470C-01R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 10LC4-25470C-01R CAD Model

Description

The ON Semiconductor 10LC4-25470C-01R is a cutting-edge component designed to meet the rigorous demands of modern electronic applications. This product is a testament to ON Semiconductor's commitment to providing high-quality, reliable components that enhance the performance and efficiency of electronic systems.

Key Features

  • High Performance: The 10LC4-25470C-01R is engineered to deliver top-notch performance, ensuring that your electronic devices operate at their best.
  • Durability: Constructed with robust materials, this component is built to withstand the test of time, offering a long-lasting solution for your electronic needs.
  • Energy Efficiency: With a focus on energy conservation, the 10LC4-25470C-01R helps to reduce power consumption, making it an eco-friendly choice for energy-conscious consumers and businesses.
  • Compact Design: The sleek and compact design of this component allows for seamless integration into a wide range of electronic devices without compromising on space or functionality.

Applications

The versatility of the ON Semiconductor 10LC4-25470C-01R makes it suitable for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Equipment
  • Telecommunication Infrastructure
  • Medical Devices

Technical Specifications

The 10LC4-25470C-01R boasts an impressive set of technical specifications that ensure reliability and efficiency:

  • Manufacturer: ON Semiconductor
  • Part Number: 10LC4-25470C-01R
  • Category: [Insert appropriate category]
  • Package/Case: [Insert package/case information]
  • Operating Temperature Range: [Insert temperature range]
  • [Other Relevant Technical Details]

Quality Assurance

ON Semiconductor is committed to the highest standards of quality and reliability. The 10LC4-25470C-01R is subjected to rigorous testing and quality control measures to ensure that it meets the stringent requirements of the industry and the needs of our customers.

For more detailed information, including pricing and availability, please contact ON Semiconductor or an authorized distributor. Enhance your electronic designs with the reliability and excellence of the 10LC4-25470C-01R.

You May Also Be Interested in

Bosch Sensortec
Need more? Email Us
AMIS
Need more? Email Us
AMIS
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Coilcraft
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
ELAN Microelectronics
Need more? Email Us
Broadcom Limited
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess