EN
  • EN
  • DE

UJA1131HW/FD/5V/0Y

Part No UJA1131HW/FD/5V/0Y
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description BUCK/BOOST HS-CAN/DUAL LIN SYSTE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Applications Automotive
Current - Supply 2.8mA
Supply Voltage (V) 2V ~ 28V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-TQFP Exposed Pad
Supplier Device Package 48-HTQFP (10x10)
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811139-UJA1131HW/FD/5V/0Y
Ultra Librarian 3D Model Ultra Librarian UJA1131HW/FD/5V/0Y CAD Model

Description

Introducing the UJA1131HW/FD/5V/0Y from NXP

The UJA1131HW/FD/5V/0Y is a cutting-edge System Basis Chip (SBC) from NXP Semiconductors, crafted to deliver a robust and efficient solution for automotive applications. This highly integrated component is designed to support the increasing complexity and power management requirements of modern vehicle electronic systems.

Key Features

  • High-Voltage Capability: The UJA1131HW/FD/5V/0Y operates effectively at 5V, making it suitable for automotive environments where voltage fluctuations are common.
  • Flexibility: This SBC supports both High-Speed CAN (Controller Area Network) and CAN FD (Flexible Data-rate), ensuring compatibility with the latest communication protocols for faster data transmission rates and improved bandwidth.
  • Low-Power Modes: It includes various power-saving modes, such as a Sleep mode and a Standby mode, to minimize power consumption when the vehicle's electronic systems are not in active use.
  • Watchdog Timer: An integrated watchdog timer enhances system reliability by monitoring the system for potential software failures and initiating corrective actions if necessary.
  • Protection Features: The device is equipped with multiple protection mechanisms, including over-temperature protection, under-voltage detection, and fail-safe operation to ensure the resilience of the automotive systems.

Applications

The UJA1131HW/FD/5V/0Y is optimal for a variety of automotive applications, such as:

  • Body Control Modules
  • Gateway Modules
  • Powertrain Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Infotainment Systems

Quality and Reliability

NXP's commitment to quality and reliability is evident in the UJA1131HW/FD/5V/0Y. This product is designed to meet stringent automotive industry standards, ensuring high performance and longevity, even in the most demanding automotive environments.

Conclusion

The UJA1131HW/FD/5V/0Y System Basis Chip from NXP is an exceptional choice for automotive manufacturers seeking a reliable, high-performance solution for their vehicle's electronic systems. Its robust feature set, including advanced communication protocol support and protective measures, make it an indispensable component in the development of modern vehicles.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5505 $59.8535
17+ $7.0155 $119.2635
26+ $6.7960 $176.6960
36+ $6.5766 $236.7576
46+ $6.3583 $292.4818
61+ $5.6999 $347.6939
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess