EN
  • EN
  • DE

UJA1076ATW/3V3WD,118

Part No UJA1076ATW/3V3WD,118
Manufacturer NXP / Nexperia
Catalog Custom Parts (U - Z)
Description High-speed CAN Core System 32-Pin HTSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Data Rate 1 Mbps
Max Operating Temperature 125 °C
Max Supply Voltage 28 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Operating Supply Current 82 µA
RoHS Compliant
Win Source Part Number 1201558-UJA1076ATW/3V3WD,118
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UJA1076ATW/3V3WD,118 CAD Model

Description

Product Overview: UJA1076ATW/3V3WD,118

The UJA1076ATW/3V3WD,118 is a sophisticated System Basis Chip (SBC) from NXP Semiconductors designed to support the power supply and communication needs of microcontroller-based automotive applications. This device is particularly well-suited for low-end and mid-range automotive applications where a compact and efficient solution is required for power management and CAN/LIN communication interfaces.

Key Features

  • Integrated Power Management: The UJA1076ATW/3V3WD,118 incorporates a range of power control and monitoring functions, including a 5V/3.3V voltage regulator with a watchdog timer to ensure system reliability.
  • CAN and LIN Interfaces: This SBC features a high-speed CAN transceiver and a LIN2.1/SAE J2602 transceiver, enabling seamless communication within automotive networks.
  • Fail-Safe Operation: With its integrated Windowed Watchdog Timer and fail-safe outputs, the device ensures safe operations under various fault conditions.
  • Protection Features: The device includes over-temperature protection, under-voltage detection, and over-voltage protection for the microcontroller supply voltage, enhancing the overall system robustness.

Applications

The UJA1076ATW/3V3WD,118 is ideal for a wide range of automotive applications, including but not limited to:

  • Body control modules
  • Gateway modules
  • Climate control units
  • Lighting modules
  • Instrument cluster systems

Technical Specifications

Parameter Value
Supply Voltage 3.3V
Operating Temperature -40°C to +125°C
Package HTSSOP14

With its robust design and comprehensive set of features, the UJA1076ATW/3V3WD,118 from NXP offers an integrated solution that meets the demanding requirements of modern automotive electronics. Its small form factor and high level of integration make it an excellent choice for designers looking to optimize their automotive systems for performance and cost.

You May Also Be Interested in

Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
NEC
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess