EN
  • EN
  • DE

UDA1334BT/N2,118

Part No UDA1334BT/N2,118
Manufacturer NXP / Nexperia
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC AUDIO DAC LP 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type DAC, Audio
Resolution (Bits) 24 b
Sampling Rate 100k
Data Interface I2S
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 1.8 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 111763-UDA1334BT/N2,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UDA1334BT/N2,118 CAD Model

Description

The UDA1334BT/N2,118 is a high-performance, low-power digital-to-analog converter (DAC) designed by NXP Semiconductors, a global leader in the electronics market. This audio DAC is specifically engineered to deliver exceptional sound quality in a wide range of consumer electronics applications, including portable audio devices, high-fidelity music players, and advanced audio systems.

Key Features

  • High-Resolution Audio: With its advanced architecture, the UDA1334BT/N2,118 supports high-resolution audio formats, providing audiophile-grade sound quality that can satisfy even the most demanding audio enthusiasts.
  • Low Power Consumption: This DAC is optimized for low power consumption, making it an ideal choice for battery-powered devices where energy efficiency is crucial.
  • Compact Footprint: The small form factor of the UDA1334BT/N2,118 allows for easy integration into space-constrained designs without compromising on performance.
  • Integrated Interpolation Filter: The built-in interpolation filter further enhances audio quality by reducing digital artifacts, ensuring a smooth and natural sound.
  • Multiple Audio Formats: It supports a variety of audio data formats, including I²S and Left Justified, providing flexibility in system design and compatibility with a wide range of audio sources.

Applications

The versatility of the UDA1334BT/N2,118 makes it suitable for a diverse array of applications. It is commonly used in portable audio devices like MP3 players and smartphones, home audio systems such as soundbars and receivers, and professional audio equipment, including mixing consoles and digital audio workstations.

Technical Specifications

The device operates over a wide temperature range and comes in a compact HVQFN32 package. It requires a supply voltage of 3.3V and features a dynamic range of 100 dB, ensuring high-fidelity audio reproduction. The Signal-to-Noise Ratio (SNR) is excellent, further contributing to the DAC's ability to deliver clear and detailed sound.

Conclusion

In summary, the UDA1334BT/N2,118 by NXP is a top-tier audio DAC that combines high-resolution audio performance with low power consumption and a small footprint. Its robust feature set and support for multiple audio formats make it a highly adaptable solution for any audio application where quality and efficiency are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess