EN
  • EN
  • DE

UDA1325HN104TSTDTS

Part No UDA1325HN104TSTDTS
Manufacturer NXP / Nexperia
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1188358-UDA1325HN104TSTDTS
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UDA1325HN104TSTDTS CAD Model

Description

The NXP UDA1325HN104TSTDTS is a state-of-the-art audio codec designed for high-fidelity audio applications. This integrated circuit (IC) is part of NXP Semiconductors' extensive range of audio solutions, which are known for their exceptional performance, reliability, and integration capabilities. The UDA1325HN104TSTDTS is suitable for a variety of audio processing needs, making it an ideal choice for manufacturers and designers looking to enhance the audio quality of their products.

Key Features

  • High-Quality Audio: The codec delivers premium sound quality with a high signal-to-noise ratio (SNR), ensuring crystal-clear audio reproduction.
  • Multiple Audio Formats: It supports various audio data formats, allowing flexible integration with different audio sources and systems.
  • Low Power Consumption: Designed with power efficiency in mind, the UDA1325HN104TSTDTS is ideal for battery-powered devices, extending their operational time.
  • Compact Footprint: The small form factor of the IC makes it perfect for space-constrained applications without compromising on performance.

Applications

The versatility of the UDA1325HN104TSTDTS codec allows it to be used in a wide array of audio applications. These include high-end audio systems, digital music players, soundbars, smart speakers, and other consumer electronics that demand superior sound quality. Its integration capabilities also make it a suitable choice for automotive audio systems, where consistent and reliable performance is crucial.

Technical Specifications

  • Manufacturer: NXP Semiconductors
  • Product Category: Audio Codecs
  • Mounting Style: SMD/SMT
  • Package / Case: HVQFN
  • Number of Channels: Multi-channel
  • Interface Type: Serial (I2S)
  • Supply Voltage: Operates at a standard voltage, suitable for consumer electronics.
  • Operating Temperature Range: Designed to function within a specified temperature range, ensuring reliability and performance under varying environmental conditions.

In summary, the NXP UDA1325HN104TSTDTS is an advanced audio codec that offers excellent sound quality, low power consumption, and a compact design, making it an exemplary choice for a multitude of audio applications where performance and size are critical considerations.

You May Also Be Interested in

Mosel Vitelic, Corp
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
NEC
Need more? Email Us
Zarlink
Need more? Email Us
Microchip Technology
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess