EN
  • EN
  • DE

TZA3004HLC3

Part No TZA3004HLC3
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Description Clock Recovery Circuit PQFP48
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101725-TZA3004HLC3
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TZA3004HLC3 CAD Model

Description

The TZA3004HLC3 is a cutting-edge product from NXP Semiconductors, a leader in the industry known for its high-quality components and innovative solutions. This particular device is designed to enhance the performance and reliability of high-frequency signal chains, making it an ideal choice for a wide range of applications including telecommunications, satellite communications, and professional mobile radio systems.

Key Features

  • High Linearity: The TZA3004HLC3 is engineered to deliver exceptional linearity, which is crucial for maintaining signal integrity in complex systems.
  • Wide Frequency Range: This product operates effectively across a broad spectrum, ensuring versatility and compatibility with various frequency bands.
  • Low Noise Figure: With its low noise figure, the TZA3004HLC3 minimizes the amount of added noise, thus preserving the quality of the original signal.
  • High Gain: It offers a high gain level, which is essential for boosting weak signals without compromising quality.
  • Robust Design: NXP's commitment to durability is evident in the robust design of the TZA3004HLC3, ensuring long-term reliability even in harsh conditions.

Applications

The versatility of the TZA3004HLC3 allows it to be employed in various high-demand scenarios, including but not limited to:

  • Wireless Infrastructure
  • RF Front-End Modules
  • Microwave Links
  • Test and Measurement Equipment

Technical Specifications

The TZA3004HLC3 is built to meet the highest specifications required by industry professionals. It features advanced semiconductor technology that ensures optimal performance in a compact form factor. For detailed technical specifications, designers and engineers are encouraged to refer to the official NXP product datasheet.

Conclusion

With its exceptional performance and reliability, the NXP TZA3004HLC3 is an excellent choice for anyone looking to enhance their high-frequency signal processing capabilities. Its combination of high linearity, low noise, and high gain makes it a valuable component in any high-performance communication system. NXP's reputation for quality and innovation ensures that the TZA3004HLC3 is a product that can be trusted for critical applications.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Agere Systems
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess