EN
  • EN
  • DE

TSA5060AT/C1,518

Part No TSA5060AT/C1,518
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTH FREQ 1.3GHZ 16-SOIC / PLL Frequency Synthesizer IC 1.3GHz 1 16-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type PLL Frequency Synthesizer
PLL No
Input Clock, Crystal
Output Clock, Crystal
Number of Circuits 1
Frequency - Max 1.3GHz
Divider/Multiplier Yes/No
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -20°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number TSA5060
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935267557518,TSA5060ATD-T,TSA5060ATD-T-ND
Standard Package 2,500
Win Source Part Number 1005413-TSA5060AT/C1,518
Ultra Librarian 3D Model Ultra Librarian TSA5060AT/C1,518 CAD Model

Description

The TSA5060AT/C1,518 from NXP Semiconductors is a high-performance, versatile frequency synthesizer designed to meet the rigorous demands of modern communication systems. This precision device is essential for generating accurate, stable frequencies in a variety of applications, including wireless communication, broadcasting, and industrial electronics.

The synthesizer operates in the GHz range, making it an ideal choice for applications requiring high-frequency operation. With its advanced phase-locked loop (PLL) technology, the TSA5060AT/C1,518 delivers exceptional phase noise performance, which is critical for maintaining signal integrity and achieving high data rates.

One of the key features of this synthesizer is its programmability. Users can easily configure the output frequency through a serial interface, allowing for seamless integration into complex systems. This level of control ensures that the TSA5060AT/C1,518 can adapt to a wide range of frequency requirements without the need for extensive hardware changes.

The device is housed in a compact package, making it suitable for space-constrained applications. Despite its small footprint, the TSA5060AT/C1,518 does not compromise on performance, offering low power consumption that is critical for portable and battery-operated devices. Its power efficiency also contributes to reduced system heat generation, which can improve the overall reliability and lifespan of the product.

The TSA5060AT/C1,518 is manufactured by NXP, a trusted name in the semiconductor industry. Known for their commitment to quality and innovation, NXP's products are widely recognized for their durability and performance. The TSA5060AT/C1,518 is no exception and represents a smart choice for designers and engineers looking to incorporate a reliable frequency synthesizer into their projects.

In summary, the NXP TSA5060AT/C1,518 frequency synthesizer is a high-quality component that offers programmability, low power consumption, and excellent phase noise performance, all within a small package. Its versatility and ease of use make it an excellent choice for a wide range of applications in the rapidly evolving electronics industry.

You May Also Be Interested in

Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess