EN
  • EN
  • DE

TEF7000AHNV1Z

Part No TEF7000AHNV1Z
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011883-TEF7000AHNV1Z
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TEF7000AHNV1Z CAD Model

Description

The NXP TEF7000AHNV1Z is a cutting-edge car radio integrated circuit designed to deliver exceptional performance for automotive entertainment systems. This sophisticated IC is part of NXP's renowned portfolio of car entertainment solutions, which are known for their reliability, innovation, and integration of the latest technologies in the automotive industry.

Key Features

  • High-Performance Tuner: The TEF7000AHNV1Z features a high-performance tuner that provides superior reception quality, ensuring clear and stable audio output even in areas with weak signal strength.
  • Multi-Standard Support: It supports various radio broadcast standards including AM, FM, and digital radio, making it a highly versatile solution for global car radio systems.
  • Low Noise Figure: With a low noise figure, the IC minimizes background noise, providing a crisp and clear listening experience for the end-user.
  • Integrated DSP: The inclusion of a Digital Signal Processor (DSP) allows for advanced audio processing and signal optimization, enhancing the overall sound quality of the system.

Applications

The TEF7000AHNV1Z is primarily used in automotive entertainment systems. It is suitable for a wide range of vehicles, from economy cars to luxury models, providing a high-quality radio listening experience to drivers and passengers alike.

Technical Specifications

  • Package: HVQFN48
  • Supply Voltage: Typically 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Dimensions: 7 mm x 7 mm x 0.85 mm

Quality and Reliability

NXP is committed to delivering products that meet the highest standards of quality and reliability. The TEF7000AHNV1Z is no exception, as it is manufactured with precision and subjected to rigorous testing to ensure it meets the stringent requirements of the automotive industry.

Environmental Considerations

NXP recognizes the importance of environmental responsibility and designs products like the TEF7000AHNV1Z to comply with international environmental regulations, ensuring a reduced ecological footprint.

With its advanced features and commitment to quality, the NXP TEF7000AHNV1Z is an exemplary product for automotive manufacturers looking to enhance the in-car audio experience.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess