EN
  • EN
  • DE

TEA6846H/V2,557

Part No TEA6846H/V2,557
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC CAR RADIO TUNER 80-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Frequency AM, FM, WB
Modulation or Protocol AM, FM
Applications AM/FM Radio Receiver
Current - Receiving 78mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 7.8 V to 9.2 V
Temperature Range - Operating -40°C to 85°C
Case / Package 80-LQFP (12x12)
Win Source Part Number 115333-TEA6846H/V2,557
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA6846H/V2,557 CAD Model

Description

Product Overview: TEA6846H/V2,557

The TEA6846H/V2,557 from NXP Semiconductors is a sophisticated integrated circuit designed for high-performance car radio applications. This advanced tuner IC incorporates AM/FM reception capabilities, providing manufacturers with a versatile solution to deliver superior audio experiences in automotive environments.

Key Features

  • AM/FM Radio Tuner: The TEA6846H/V2,557 is equipped with AM/FM radio tuning functionality, ensuring compatibility with a wide range of radio broadcast standards.
  • Integration: This IC is highly integrated, combining multiple features into a single chip, which helps to reduce the overall component count and simplifies the design of car radio systems.
  • Sound Quality: With its advanced signal processing, the TEA6846H/V2,557 provides exceptional sound quality, ensuring clear audio reception even in challenging conditions.
  • Low Noise: The design of this IC emphasizes low noise operation, which is crucial for maintaining the clarity of the audio signal in a car's potentially noisy electrical environment.
  • Flexibility: It offers flexibility in application design, supporting both standalone and I²C-bus controlled tuner applications.

Applications

The TEA6846H/V2,557 is primarily used in car radio systems, offering manufacturers a reliable and high-quality solution for automotive infotainment. Its versatility also makes it suitable for use in other audio equipment that requires robust AM/FM reception capabilities.

Technical Specifications

  • Supply voltage range: Typically designed for automotive power supply standards.
  • Communication Interface: I²C-bus interface for control purposes, providing ease of integration with microcontrollers and other digital systems.
  • Package: The IC comes in a package that is designed for optimal thermal and electrical performance in the automotive environment.

In conclusion, the TEA6846H/V2,557 by NXP Semiconductors represents a state-of-the-art solution for car radio systems, offering a blend of performance, integration, and quality. Its advanced features ensure that automotive manufacturers can deliver reliable and enjoyable audio experiences to drivers and passengers alike.

You May Also Be Interested in

Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 72VFQFN / IC RF TxRx + MCU 802.15.4 WirelessHART 2.4GHz 72-VFQFN Exposed Pad
Lowest to $134.3284
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $25.8712
RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us
NXP / Nexperia
KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Lowest to $24.1338
Sierra Wireless
RX TXRX MOD BLUETOOTH CAST SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.48GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
RX TXRX MOD BLE 4.1 TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Need more? Email Us
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad
Need more? Email Us
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $0.4701

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5997 $57.9985
13+ $9.5172 $123.7236
19+ $9.2204 $175.1876
26+ $8.9224 $231.9824
34+ $8.6255 $293.2670
45+ $7.7327 $347.9715
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess