The TEA6845H/V2,557 is a state-of-the-art car radio tuner integrated circuit (IC) developed by NXP Semiconductors, a leader in the automotive and multimedia IC industry. This advanced tuner IC is designed to provide superior radio reception and performance for automotive entertainment systems.
Key Features:
- High-Performance Tuning: The TEA6845H/V2,557 offers exceptional sensitivity and selectivity for both AM and FM bands, ensuring clear and stable radio signal reception even in challenging conditions.
- Integrated Signal Processing: This IC comes with integrated signal processing capabilities, including automatic frequency control (AFC) and automatic gain control (AGC), which contribute to consistent audio quality.
- Support for Multiple Bands: It supports a wide range of radio bands, including LW, MW, SW, and FM, making it a versatile choice for global car radio systems.
- Low Noise Figure: The low noise figure of this tuner IC minimizes background noise, providing a more enjoyable listening experience.
- Compact Design: With its small form factor, the TEA6845H/V2,557 is ideal for space-constrained automotive environments, allowing for more efficient use of the available space on the radio head unit's PCB.
Applications:
The TEA6845H/V2,557 is primarily used in car radio systems, but it can also be found in other audio applications where high-quality radio reception is desired. Its robust design and advanced features make it particularly well-suited for the automotive industry, where reliability and performance are critical.
Technical Specifications:
- Supply Voltage: Typically 5V
- Operating Temperature Range: -40°C to +85°C
- Package: QFP44 (Plastic Quad Flat Package)
- Manufacturer: NXP Semiconductors
In summary, the TEA6845H/V2,557 from NXP Semiconductors is a high-quality car radio tuner IC that delivers excellent radio reception and audio performance, making it a top choice for automotive manufacturers and audio system designers.