EN
  • EN
  • DE

TEA2095TE/1Y

Part No TEA2095TE/1Y
Manufacturer NXP / Nexperia
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SR CTLR SYNCH RECT 8HSOP / Power Supply Controller Active/Synchronous Rectification Controller 8-HSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Supply Controllers, Monitors
Mfr NXP
Series GreenChip™
Package Tape & Reel
Applications Active/Synchronous Rectification Controller
Voltage - Input -
Voltage - Supply 4.75V ~ 38V
Current - Supply 90 µA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-HSO
Base Product Number TEA2095
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1383599-TEA2095TE/1Y
Ultra Librarian 3D Model Ultra Librarian TEA2095TE/1Y CAD Model

Description

The TEA2095TE/1Y is a state-of-the-art synchronous rectification controller developed by NXP Semiconductors. Designed to enhance the efficiency of power conversion in switched-mode power supplies (SMPS), this innovative product is a key component in achieving high energy efficiency, particularly in applications such as adapters, power supplies for televisions, desktop computers, and servers.

Key Features

  • High Efficiency: The TEA2095TE/1Y is engineered to reduce power losses by replacing the diode rectifier with a low-resistance MOSFET, significantly improving efficiency, especially at light loads.
  • GreenChip™ Technology: Incorporating NXP's proprietary GreenChip™ technology, the TEA2095TE/1Y is optimized for low power consumption, contributing to energy-saving solutions and meeting various energy efficiency standards.
  • Adaptive Gate Drive: The controller provides an adaptive gate drive for the SR MOSFET for optimal efficiency across a range of load conditions.
  • Easy Implementation: The TEA2095TE/1Y is designed for ease of use, with a minimal external component count and a compact package, facilitating simple integration into existing and new designs.
  • Protection Features: It includes several protection features, such as overvoltage protection and drain-source monitoring, to ensure safe and reliable operation under various conditions.

Applications

The TEA2095TE/1Y is suitable for a wide range of applications that require efficient power conversion. Its versatility makes it ideal for:

  • Computing systems like desktops and servers
  • Consumer electronics such as LED TVs and gaming consoles
  • Power adapters for mobile devices and laptops
  • Industrial and telecom power supplies

Technical Specifications

  • Package: SOT23
  • Mounting Type: Surface Mount
  • Operating Temperature Range: -40°C to +125°C
  • Voltage Range: 4.5V to 28V

Designed to meet the rigorous demands of today's energy-conscious world, the TEA2095TE/1Y from NXP Semiconductors is a smart choice for designers looking to create efficient and reliable power supply solutions.

You May Also Be Interested in

Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Texas Instruments
UCC2803-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
IC OFFLINE SWITCH MULT TOP 8DFN
Need more? Email Us
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $7.8583

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess