EN
  • EN
  • DE

TEA19031ADT/1J

Part No TEA19031ADT/1J
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH 10SO
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Converter Offline - Topology 10MHz 10-SO
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Supply Voltage 0V ~ 21V
Operating Temperature Range -25°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-SOIC (0.154", 3.90mm Width)
Case / Package 10-SO
Family Name TEA190
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899474-TEA19031ADT/1J
Ultra Librarian 3D Model Ultra Librarian TEA19031ADT/1J CAD Model

Description

The TEA19031ADT/1J is a cutting-edge switch-mode power supply (SMPS) controller chip brought to you by NXP Semiconductors, a leader in the industry. This highly integrated circuit is designed to offer an efficient and reliable solution for power management in a variety of applications. The TEA19031ADT/1J stands out for its ability to drive high-efficiency power conversion, which is crucial in modern electronic devices that demand minimal power loss and heat generation.

Key Features

  • GreenChip Technology: The TEA19031ADT/1J incorporates NXP's proprietary GreenChip technology, ensuring that the power supply operates with high efficiency, leading to energy savings and reduced environmental impact.
  • Multi-Mode Operation: This controller supports various modes of operation, including quasi-resonant, DCM (Discontinuous Conduction Mode), and burst mode, which allows for excellent efficiency across different load conditions.
  • Integrated Protection Features: The device includes several protection features such as OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), enhancing the safety and longevity of the end product.
  • Adjustable Output: Users can fine-tune the output voltage and current to match specific requirements, making the TEA19031ADT/1J a versatile choice for a wide range of power supply designs.

Applications

The TEA19031ADT/1J is suitable for an array of applications where efficient power conversion is essential. It is commonly employed in:

  • AC-DC adapters for notebooks and smartphones
  • Power supplies for TVs and monitors
  • Standby and auxiliary power supplies
  • LED lighting systems

Technical Specifications

With a wide operating frequency and the ability to handle a broad range of input voltages, the TEA19031ADT/1J is a highly adaptable SMPS controller. It operates in critical conduction mode, which minimizes electromagnetic interference (EMI) and optimizes efficiency.

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and the TEA19031ADT/1J is no exception. It is manufactured to meet high standards, ensuring reliable performance in even the most demanding applications.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $2.9324
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $3.0036
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 16-SO
Need more? Email Us
ON Semiconductor
HIGH PERF CURRENT MODE RESONANT
Lowest to $4.1785
Infineon Technologies
IC OFFLINE SW HALF-BRDG 16DSO / Converter Offline Half-Bridge Topology 100kHz ~ 600kHz PG-DSO-16
Lowest to $6.7503
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0672
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.4811
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $4.3657
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.8611

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8378 $59.5938
50+ $2.3285 $116.4250
77+ $2.2557 $173.6889
106+ $2.1830 $231.3980
137+ $2.1102 $289.0974
184+ $1.8919 $348.1096
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess