EN
  • EN
  • DE

TEA18363T/1J

Part No TEA18363T/1J
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR SMPS DCM/QR 8SOIC / AC to DC Switching Converter SMPS Controller 10.8V 140kHz T/R 8-Pin SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series GreenChip
Packaging Reel package
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 14.9V
Supply Voltage 9.9 V ~ 30 V
Frequency - Switching 25kHz ~ 132.5kHz
Power (Watts) 75W
Fault Protection Over Power, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Mounting SMD
Win Source Part Number 796664-TEA18363T/1J
Popularity Medium
Supply and Demand Status Limited
Family Name TEA18363
Introduction Date July 01, 2013
Country of Origin China, Thailand
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TEA18363T/1J CAD Model

Description

The TEA18363T/1J is a high-performance switch mode power supply (SMPS) controller IC from NXP Semiconductors, designed to drive power conversion in a compact and efficient manner. This integrated circuit is particularly suitable for applications in off-line switched mode power supplies with a universal mains input range (90-264 VAC).

Featuring a range of advanced technologies and modes, the TEA18363T/1J ensures low standby power consumption, making it an ideal choice for energy-conscious designs. It is especially well-suited for power supplies in consumer electronics, such as TVs, monitors, and set-top boxes, as well as in office equipment and small appliances.

Key Features:

  • GreenChip Technology: The TEA18363T/1J incorporates NXP's GreenChip technology, which is aimed at making power supplies more energy-efficient, reducing their environmental impact.
  • High Efficiency: With its ability to operate in quasi-resonant mode at high power levels and in fixed frequency mode at lower power levels, the IC maximizes efficiency across a wide load range.
  • Low Standby Power: The device is designed to achieve ultra-low standby power consumption, meeting the requirements of the latest energy-saving regulations.
  • Integrated Protections: The TEA18363T/1J includes various protection features such as OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP) to ensure safe operation under abnormal conditions.
  • Flexible Design: It supports both flyback and forward topology, providing design flexibility for a variety of power supply applications.

Technical Specifications:

  • Voltage Range: 9.5 V to 35 V (VCC)
  • Drive Capability: High and low side driver for efficient power switching
  • Frequency Operation: Up to 230 kHz in fixed frequency mode
  • Package: SO16 narrow body package for compact PCB layouts

With its combination of high efficiency, low standby power, and advanced protection features, the TEA18363T/1J from NXP Semiconductors represents a robust solution for power supply designers looking to create compact, reliable, and energy-efficient power supplies for a wide range of electronic devices.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 132kHz 16-SO
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH FLYBACK 8DIP / Converter Offline Flyback Topology Up to 150kHz 8-PDIP-7B
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.5356
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Need more? Email Us
STMicroelectronics
IC CONVERTER OFF LINE PWRSO12 / Converter Offline Topology
Lowest to $13.4465
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223 / Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)
Lowest to $3.3403
ON Semiconductor
IC OFFLINE SWITCH
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $1.1653
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.8611

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2540 $50.7780
17+ $5.9520 $101.1840
27+ $5.7660 $155.6820
36+ $5.5800 $200.8800
47+ $5.3940 $253.5180
63+ $4.8360 $304.6680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,999 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess