EN
  • EN
  • DE

TEA1755T/1,518

Part No TEA1755T/1,518
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC SMPS CONTROLLER 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 22.3V
Supply Voltage - Operating 13.4 V to 38 V
Frequency - Switching 110kHz to 150kHz
Power (Watts) 250W
Fault Protection Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 155°C (TJ)
Case / Package 16-SO
Mounting Surface Mount
Win Source Part Number 127591-TEA1755T/1,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1755T/1,518 CAD Model

Description

TEA1755T/1,518 GreenChip SMPS Control IC by NXP

The TEA1755T/1,518 is a highly integrated circuit designed by NXP Semiconductors, part of their GreenChip series of power management solutions. This state-of-the-art IC combines a controller for Power Factor Correction (PFC) and a flyback controller. Its design is optimized for high efficiency and low standby power consumption, making it an ideal choice for a wide range of switch mode power supply (SMPS) applications.

Key Features:

  • Integrated PFC and Flyback Controller: The TEA1755T/1,518 combines both PFC and flyback controller functionalities in one compact package, ensuring seamless operation and reduced component count.
  • High Efficiency: With its GreenChip technology, the IC provides excellent energy efficiency, which helps in reducing the overall energy consumption of the end application.
  • Low Standby Power: The device is designed to achieve very low standby power consumption, making it compliant with energy-saving regulations and eco-design requirements.
  • Multi-Mode Operation: It supports various modes of operation such as DCM (Discontinuous Conduction Mode), QR (Quasi-Resonant), and CCM (Continuous Conduction Mode), allowing for flexibility and optimization according to the power supply design.
  • Protection Features: The TEA1755T/1,518 is equipped with several protection features including overvoltage protection, overpower protection, and demagnetization protection, enhancing the safety and reliability of the power supply.

Applications:

This IC is suitable for a broad spectrum of applications, including but not limited to:

  • Adapters for notebooks and mobile devices
  • Power supplies for LCD TVs and monitors
  • Power supplies for printers and other office equipment
  • LED lighting systems

The TEA1755T/1,518 is available in a compact SO16 package, which is favorable for space-constrained applications. Its advanced integration and features geared towards energy efficiency make it a leading choice for designers looking to create greener and smarter power solutions.

You May Also Be Interested in

ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6840 $50.9960
46+ $2.2023 $101.3058
71+ $2.1334 $151.4714
97+ $2.0646 $200.2662
126+ $1.9958 $251.4708
168+ $1.7893 $300.6024
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess