EN
  • EN
  • DE

TEA1751LT/N1,518

Part No TEA1751LT/N1,518
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR GREENCHIP SMPS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Output Isolation Isolated
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 22V
Supply Voltage - Operating 15 V to 38 V
Frequency - Switching 100kHz to 150kHz
Power (Watts) 250W
Fault Protection Current Limiting, Open Loop, Over Power, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 16-SO
Mounting Surface Mount
Win Source Part Number 110928-TEA1751LT/N1,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1751LT/N1,518 CAD Model

Description

Product Overview: TEA1751LT/N1,518

The TEA1751LT/N1,518 is a cutting-edge switch mode power supply (SMPS) controller IC designed and manufactured by NXP Semiconductors. This high-performance integrated circuit is specifically engineered for the efficient control of power supplies in a wide range of electronic devices.

Key Features

  • GreenChip Technology: The TEA1751LT/N1,518 incorporates NXP's proprietary GreenChip technology, which is renowned for its energy efficiency and power-saving capabilities. This makes it an ideal choice for applications where power consumption is a critical factor.
  • High Integration: This IC integrates several functions such as a controller for Power Factor Correction (PFC) and a flyback controller, reducing the number of external components required and simplifying the overall design of the power supply.
  • Flexible Power Management: With its versatile control options, the TEA1751LT/N1,518 offers excellent power management, enabling the design of power supplies that can adapt to varying load conditions while maintaining high efficiency.
  • Protection Features: The device includes multiple protection features such as overvoltage protection, overcurrent protection, and brown-out protection, ensuring the safety and reliability of the power supply under adverse conditions.

Applications

The TEA1751LT/N1,518 is suitable for a variety of applications, including:

  • Adapters for notebooks and mobile devices
  • Desktop computers and servers
  • Consumer electronics such as TVs and audio systems
  • Industrial and medical equipment

Technical Specifications

The IC operates over a wide supply voltage range and is available in a compact, surface-mount package. It supports various modes of operation, including quasi-resonant operation at high power levels, which enhances efficiency and reduces electromagnetic interference (EMI).

Ordering Information

The TEA1751LT/N1,518 is available for order under the specified part number. It is supplied in a reel, facilitating easy integration into automated manufacturing processes. For detailed ordering and product information, customers should refer to the official NXP Semiconductors datasheet or contact an authorized distributor.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2084 $66.2520
65+ $1.8122 $117.7930
100+ $1.7556 $175.5600
140+ $1.6990 $237.8600
180+ $1.6424 $295.6320
240+ $1.4726 $353.4240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess