EN
  • EN
  • DE

TEA1723AT/N1,118

Part No TEA1723AT/N1,118
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 22.5kHz ~ 50.5kHz 7-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr NXP USA Inc.
Series GreenChip™
Package Tape & Reel
Output Isolation Non-Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 17 V
Supply Voltage - Operating 8.5V ~ 20V
Duty Cycle 75%
Frequency - Switching 22.5kHz ~ 50.5kHz
Power (Watts) 11 W
Fault Protection Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SOIC
Mounting SMD (SMT)
Base Product Number TEA1723
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-13391-1,935296888118,TEA1723AT/N1,118-ND,568-13391-6,568-13391-2
Standard Package 2,500
Win Source Part Number 1099046-TEA1723AT/N1,118
Ultra Librarian 3D Model Ultra Librarian TEA1723AT/N1,118 CAD Model

Description

Product Overview: TEA1723AT/N1,118

The TEA1723AT/N1,118 is a compact, low-power switch mode power supply (SMPS) controller IC designed and manufactured by NXP Semiconductors. This versatile component is particularly well-suited for applications that require efficient energy conversion within a small form factor, making it an ideal choice for portable devices, standby power supplies, and auxiliary power supplies for a wide range of electronic products.

Key Features

  • Low Standby Power: The TEA1723AT/N1,118 is engineered to achieve extremely low standby power consumption, which is critical for meeting modern energy-saving standards and reducing the overall environmental footprint of electronic devices.
  • Wide Supply Voltage Range: This IC can operate over a broad supply voltage range, accommodating various input voltages and ensuring consistent performance across different power environments.
  • Integrated Protection Features: Safety is a top priority for NXP, and the TEA1723AT/N1,118 includes multiple protection mechanisms such as overcurrent protection, overvoltage protection, and thermal shutdown to safeguard the IC and the end application against potential damage.
  • High Efficiency: Designed with efficiency in mind, the TEA1723AT/N1,118 helps to minimize power loss during conversion, thereby extending the battery life of portable devices and reducing heat generation.
  • Frequency Jittering: To reduce electromagnetic interference (EMI), the IC incorporates frequency jittering, which helps in meeting EMC regulations without the need for additional filtering components.

Applications

The TEA1723AT/N1,118 is highly versatile and can be used in a variety of applications, including:

  • Mobile phone chargers
  • Standby and auxiliary power supplies
  • LED lighting systems
  • Portable electronics
  • Smart home devices

Technical Specifications

With its surface-mount SO-8 package, the TEA1723AT/N1,118 is designed for easy integration into modern PCB layouts. It supports a green-chip mode, further enhancing its energy-saving capabilities, and is compliant with several industry standards for quality and reliability.

Conclusion

The TEA1723AT/N1,118 from NXP stands out as a highly efficient, reliable, and versatile power management solution. Its low-power operation, integrated safety features, and EMI reduction capabilities make it an excellent choice for designers looking to create energy-conscious and robust electronic products.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.5356
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $1.1653
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $3.0036
STMicroelectronics
IC CONVERTER OFF LINE PWRSO12 / Converter Offline Topology
Lowest to $13.4465
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 16-SO
Need more? Email Us
ON Semiconductor
HIGH PERF CURRENT MODE RESONANT
Lowest to $4.1785
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.4811
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD / Converter Offline Flyback Topology 132kHz SMD-8C
Lowest to $2.3459

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7993 $53.9790
70+ $1.4764 $103.3480
105+ $1.4302 $150.1710
145+ $1.3841 $200.6945
190+ $1.3380 $254.2200
255+ $1.1996 $305.8980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,984 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess