EN
  • EN
  • DE

TEA1721A3T/N1/S1

Part No TEA1721A3T/N1/S1
Manufacturer NXP / Nexperia
Catalog PMIC - Power Supply Controllers, Monitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case P3-7
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 735160-TEA1721A3T/N1/S1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TEA1721A3T/N1/S1 CAD Model

Description

TEA1721A3T/N1/S1 - NXP's Compact Switching Regulator

The TEA1721A3T/N1/S1 is a versatile and efficient switching regulator integrated circuit from NXP Semiconductors, designed to meet the demanding requirements of compact power supply applications. This device is part of NXP's low-power SMPS (Switched-Mode Power Supply) controller family, offering a cost-effective solution with a minimal external component count for a wide range of products.

Key Features:

  • High Efficiency: The TEA1721A3T/N1/S1 features a green-chip technology that ensures high efficiency at low power, making it ideal for energy-sensitive applications.
  • Low Standby Power: It is designed to have an extremely low standby power consumption, which is crucial for meeting energy regulations and reducing overall power usage.
  • Wide Input Voltage Range: This regulator supports a wide input voltage range, accommodating various power sources and ensuring stable operation under fluctuating input conditions.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to cater to different output requirements.
  • Integrated Protections: It incorporates several protection features such as overcurrent protection, overtemperature protection, and undervoltage lockout, enhancing the reliability and safety of the end application.
  • Small Footprint: The device comes in a compact, surface-mountable package, making it suitable for space-constrained applications.

Applications:

The TEA1721A3T/N1/S1 is ideal for a wide range of applications, including but not limited to:

  • Consumer electronics such as set-top boxes, LCD monitors, and audio devices
  • Home appliances with standby power requirements
  • Standby power supplies for desktop and notebook computers
  • Industrial and automation systems requiring efficient power conversion

Conclusion:

With its high efficiency, low standby power consumption, and compact design, the TEA1721A3T/N1/S1 from NXP Semiconductors is an excellent choice for designers looking to optimize power management in their products. Its robust protection features and design flexibility make it a reliable and adaptable solution for a multitude of power supply applications.

You May Also Be Interested in

SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Lattice Semiconductor Corporation
Lowest to $6.5223
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9131 $58.6965
36+ $3.2109 $115.5924
56+ $3.1104 $174.1824
77+ $3.0099 $231.7623
100+ $2.9106 $291.0600
133+ $2.6091 $347.0103
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79,900 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess