EN
  • EN
  • DE

TEA1610P/N5,112

Part No TEA1610P/N5,112
Manufacturer NXP / Nexperia
Catalog PMIC - Power Supply Controllers, Monitors
Description IC RESONANT CONVERTR CTRLR 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Power Supply Controller Resonant Converter Controller 16-DIP
Manufacturer NXP
Package Tube
Part Status Obsolete
Operating Temperature Range -25°C ~ 70°C
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-DIP
Family Name TEA161
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935268915112, TEA1610PN, 568-3320-5, 954-TEA1610P/N5112
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936353-TEA1610P/N5,112
Ultra Librarian 3D Model Ultra Librarian TEA1610P/N5,112 CAD Model

Description

Product Overview: TEA1610P/N5,112 - NXP Semiconductors

The TEA1610P/N5,112 is a high-performance switch mode power supply (SMPS) controller IC from NXP Semiconductors, designed to drive power converters in a wide array of electronic devices. This integrated circuit is part of the GreenChip™ family, which is renowned for its energy efficiency and reduced power consumption, making it an excellent choice for eco-friendly power solutions.

Key Features

  • Zero-Voltage Switching (ZVS): The TEA1610P/N5,112 supports ZVS for reduced electromagnetic interference (EMI) and improved efficiency, which is crucial for maintaining the integrity of electronic circuits and reducing energy loss.
  • High Efficiency: With its GreenChip technology, the IC ensures high power efficiency, which is beneficial for reducing heat generation and enhancing the reliability of the end product.
  • Frequency Modulation: It also features frequency modulation to further minimize EMI and to comply with international power regulations.
  • Integrated Protections: The device includes various protection features such as under-voltage lockout, over-temperature protection, and short-circuit protection, safeguarding the power supply and connected components from potential damage.
  • Versatile Applications: Suitable for a broad range of applications, including adapters, chargers, and power supplies for consumer electronics, computer peripherals, and telecommunications equipment.

Product Specifications

  • Package: The TEA1610P/N5,112 is available in a DIP-8 (Dual In-line Package) form factor, providing ease of integration into various circuit designs.
  • Operating Voltage: It operates across a wide range of input voltages, making it adaptable to different power requirements.
  • Drive Capability: The IC can drive high-power and high-current transformers, delivering the necessary performance for demanding applications.

Design Flexibility

The TEA1610P/N5,112 offers designers the flexibility to create power supply circuits that meet specific requirements. Its compact size, coupled with its energy-saving features, enables the development of slim and efficient power adapters and converters. Whether you're designing for consumer electronics or industrial applications, the TEA1610P/N5,112 provides a reliable and versatile solution for your SMPS designs.

With the TEA1610P/N5,112, NXP Semiconductors continues to push the boundaries of power management technology, delivering products that contribute to a sustainable future without compromising on performance.

You May Also Be Interested in

Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Intersil
IC OFFLINE SWITCH MULT TOP 8DFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess