EN
  • EN
  • DE

TEA1521P/N2,112

Part No TEA1521P/N2,112
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR SMPS OVP UVLO HV 8DIP / AC to DC Switching Converter SMPS Controller 8V 200kHz Bulk 8-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series STARplug
Packaging Tube
Part Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 9.5V
Supply Voltage 7.5 V ~ 40 V
Duty Cycle 75%
Frequency - Switching 10kHz ~ 200kHz
Power (Watts) 30W
Fault Protection Current Limiting, Over Temperature, Short Circuit
Control Features Frequency Control
Operating Temperature Range -40°C ~ 145°C (TJ)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-DIP
Mounting Style Through Hole
Win Source Part Number 796651-TEA1521P/N2,112
Popularity Medium
Supply and Demand Status Limited
Family Name TEA1521
Introduction Date September 08, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TEA1521P/N2,112 CAD Model

Description

The TEA1521P/N2,112 is a versatile and efficient switch mode power supply (SMPS) controller IC designed and manufactured by NXP Semiconductors. This high-performance component is specifically engineered for low-power applications, providing a cost-effective solution for power management in a wide array of electronic devices.

Key Features

  • High Efficiency: The TEA1521P/N2,112 is optimized for high efficiency, which helps in minimizing power loss and heat generation, thereby increasing the overall reliability and lifespan of the end product.
  • GreenChip Technology: Incorporated with NXP's proprietary GreenChip technology, this IC is designed to meet the stringent energy-saving standards, making it an eco-friendly choice for power supply designs.
  • Low Standby Power: It is capable of achieving very low standby power consumption, which is crucial for meeting modern energy regulations and for applications that require extended battery life.
  • Versatile Topologies: The device supports various converter topologies such as flyback, buck, and boost converters, offering flexibility in designing power supplies for different voltage and current requirements.
  • Integrated Protections: The IC features multiple protection mechanisms including overvoltage, overcurrent, and overtemperature protections, which ensure the safety and durability of the power supply system.

Applications

The TEA1521P/N2,112 is suitable for a broad range of applications, including:

  • Standby and auxiliary power supplies for consumer electronics
  • Power supplies for telecommunications equipment
  • LED lighting systems
  • Battery chargers
  • Energy-efficient adapters for portable devices

Technical Specifications

Some of the technical specifications of the TEA1521P/N2,112 include:

  • Package: DIP-8 (Dual In-line Package)
  • Input Voltage: The IC can handle a wide range of input voltages, suitable for various global standards.
  • Switching Frequency: It operates at a high switching frequency, which allows for smaller and more cost-effective external components.
  • Operating Temperature: Designed to function over a broad temperature range, ensuring performance under varying environmental conditions.

In conclusion, the TEA1521P/N2,112 from NXP Semiconductors is a high-quality, energy-efficient power supply controller that offers flexibility and robust protection features, making it an excellent choice for designers seeking to create compact, reliable, and eco-friendly power solutions.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9635 $58.9050
75+ $1.6112 $120.8400
115+ $1.5604 $179.4460
155+ $1.5107 $234.1585
200+ $1.4599 $291.9800
265+ $1.3086 $346.7790
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess