EN
  • EN
  • DE

TDF8771AH/C1,518

Part No TDF8771AH/C1,518
Manufacturer NXP / Nexperia
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC TRPL 8-BIT VIDEO 44-QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Number of Bits 8
Number of D/A Converters 3
Settling Time 50μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±0.3, ±0.15
Temperature Range - Operating -40°C to 85°C
Case / Package 44-PQFP (10x10)
Win Source Part Number 216161-TDF8771AH/C1,518
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDF8771AH/C1,518 CAD Model

Description

The TDF8771AH/C1,518 is a high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is part of NXP's extensive audio amplifier product line and is engineered to deliver exceptional sound quality for automotive and consumer audio applications.

Key Features

  • High-Quality Audio Amplification: The TDF8771AH/C1,518 is a digital Class-D audio amplifier capable of delivering a pristine audio experience with high power efficiency, making it ideal for both in-car entertainment systems and high-fidelity home audio setups.
  • Power Output: This IC can provide a continuous output power of up to 26 W per channel into a 4-ohm load, ensuring ample volume and clarity for a wide range of audio applications.
  • Low Distortion: It features low THD+N (Total Harmonic Distortion plus Noise), which translates to clearer, more accurate sound reproduction.
  • Multi-Channel Support: The TDF8771AH/C1,518 supports multiple channels, allowing for versatile audio system configurations and immersive sound experiences.
  • Heat Management: With an integrated heatsink, the IC maintains optimal operating temperatures, ensuring reliability and longevity even under demanding conditions.

Applications

The versatility of the TDF8771AH/C1,518 makes it suitable for a broad range of applications. It is particularly well-suited for automotive audio systems, where its power efficiency and heat management are crucial for in-vehicle use. Additionally, its high-quality audio amplification capabilities make it a great choice for home theater systems, Hi-Fi audio equipment, and professional audio setups.

Technical Specifications

Some of the technical highlights of the TDF8771AH/C1,518 include:

  • Supply voltage range: 6 V to 18 V
  • High efficiency: Greater than 90%
  • Low quiescent current
  • Advanced pop noise reduction
  • Multiple protection features: overtemperature, short-circuit, and under-voltage lockout

With its combination of high-quality audio performance, efficiency, and robustness, the TDF8771AH/C1,518 by NXP Semiconductors is an excellent choice for any audio amplification need.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess