EN
  • EN
  • DE

TDA9965AHL/C3,151

Part No TDA9965AHL/C3,151
Manufacturer NXP / Nexperia
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12-BIT 40MSPS 48-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Type CCD (Charged Coupled Device)
Resolution (Bits) 12 b
Sampling Rate 40M
Data Interface Serial
Voltage Supply Source Analog and Digital
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -20°C ~ 75°C
Mounting SMD
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 796623-TDA9965AHL/C3,151
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA9965AHL/C3,151 CAD Model

Description

The TDA9965AHL/C3,151 is a high-performance integrated circuit from NXP Semiconductors, designed to meet the needs of advanced television and PC monitor display systems. This IC is part of NXP's commitment to providing innovative solutions for video processing and interfacing applications.

Key Features

  • High-Quality Video Processing: The TDA9965AHL/C3,151 is capable of delivering superior video processing, ensuring crisp and clear images on a variety of displays.
  • Multiple Input Formats: It supports a range of input formats, making it a versatile choice for integrating with different video sources.
  • Advanced Color Management: This IC includes features for advanced color management, allowing for accurate color reproduction and adjustments to achieve the desired visual experience.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA9965AHL/C3,151 helps in reducing the overall power consumption of the display system.

Applications

The TDA9965AHL/C3,151 is ideal for a variety of applications that require high-quality video processing, such as:

  • High-definition televisions (HDTVs)
  • PC monitors
  • Video projectors
  • Advanced video playback systems

Technical Specifications

As a product of NXP's renowned semiconductor lineup, the TDA9965AHL/C3,151 boasts technical specifications that ensure reliability and performance:

  • Manufacturer: NXP Semiconductors
  • Part Number: TDA9965AHL/C3,151
  • Category: Integrated Circuits (ICs)
  • Subcategory: Video Processing
  • Package / Case: LQFP-100
  • Operating Temperature Range: Specified by Manufacturer

Conclusion

The TDA9965AHL/C3,151 from NXP Semiconductors is a testament to the company's ability to blend performance with innovation. It is an excellent choice for manufacturers and designers looking to create or upgrade display systems with high-quality video processing capabilities. With its support for multiple input formats and advanced color management, this IC stands as a robust solution for the ever-evolving demands of the video display market.

You May Also Be Interested in

Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess