EN
  • EN
  • DE

TDA9955HL/17/C1:55

Part No TDA9955HL/17/C1:55
Manufacturer NXP / Nexperia
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 8BIT 170MSPS 100-LQFP / 6-Channel Triple ADC 170Msps 8-bit Parallel 100-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Type ADC, Video
Resolution (Bits) 8 b
Sampling Rate 170M
Data Interface Serial
Voltage Supply Source Analog and Digital
Operating Supply Voltage 1.75 V ~ 1.85 V, 3.15 V ~ 3.45 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Popularity Medium
Supply and Demand Status Limited
Family Name TDA9955
Introduction Date March 17, 2008
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Win Source Part Number 796622-TDA9955HL/17/C1:55
Ultra Librarian 3D Model Ultra Librarian TDA9955HL/17/C1:55 CAD Model

Description

The TDA9955HL/17/C1:55 is a state-of-the-art integrated circuit designed and manufactured by NXP Semiconductors. This high-performance IC is specifically engineered for advanced television and video systems, providing a comprehensive solution for signal processing and enhancing the overall viewing experience.

Key Features

  • High-Quality Video Processing: The TDA9955HL/17/C1:55 is capable of delivering superior video quality through its advanced signal processing capabilities, ensuring crisp and clear images.
  • Multi-Standard Support: This IC supports various video standards, making it versatile for use in different regions and with multiple video formats.
  • Integrated Audio Processing: In addition to its video capabilities, the TDA9955HL/17/C1:55 also features integrated audio processing for a synchronized audio-visual experience.
  • Low Power Consumption: Designed with efficiency in mind, the IC maintains low power consumption, making it ideal for energy-conscious applications.

Applications

The TDA9955HL/17/C1:55 is suitable for a variety of applications, including:

  • High-definition televisions (HDTVs)
  • Digital video recorders (DVRs)
  • Set-top boxes (STBs)
  • Home theater systems
  • Other multimedia devices requiring high-quality video processing

Technical Specifications

With its robust design, the TDA9955HL/17/C1:55 offers a range of technical specifications that ensure reliable performance:

  • Package: LQFP-100 (SOT407-1)
  • Supply Voltage: Typically 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Quality and Reliability: Manufactured to NXP's high standards for durability and performance

Ordering Information

The TDA9955HL/17/C1:55 is available for purchase through NXP's authorized distributors. For detailed ordering and pricing information, please contact NXP or an authorized distributor directly.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4698 $68.9396
5+ $28.2825 $141.4125
7+ $27.3989 $191.7923
9+ $26.5153 $238.6377
12+ $25.6318 $307.5816
16+ $22.9799 $367.6784
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess