The NXP TDA9813T/V4 is a high-performance integrated circuit designed specifically for the sound processing needs of television sets and other multimedia devices. Manufactured by NXP Semiconductors, a leader in the industry, this IC provides a versatile solution for sound demodulation and signal processing in analog television systems.
Key Features
- Multi-Standard Support: The TDA9813T/V4 is capable of handling various broadcasting standards, including B/G, I, D/K, and L, making it a flexible choice for global applications.
- Automatic Standard Detection: This IC comes with an integrated automatic standard detection feature, ensuring compatibility with different broadcast systems without the need for manual adjustment.
- High Quality Sound Demodulation: It provides excellent sound demodulation capabilities, ensuring clear and crisp audio output for an enhanced listening experience.
- Volume Control: Equipped with an electronic volume control, the TDA9813T/V4 allows for easy adjustment of the audio output level, providing users with convenient control over their device's sound.
- Low Distortion: The design of this IC ensures low levels of distortion, resulting in high-fidelity audio reproduction that is faithful to the original broadcast.
- Minimal External Components Required: The TDA9813T/V4 is designed to operate with a minimal number of external components, simplifying the design and reducing the overall cost of the end product.
Applications
The NXP TDA9813T/V4 is ideal for use in a variety of devices where quality sound processing is essential. Its applications include:
- Television sets
- Set-top boxes
- Video recorders
- Personal computers with TV tuner cards
Technical Specifications
The TDA9813T/V4 operates over a supply voltage range of 8.5 V to 12 V and is packaged in a compact SO16 package. It also features an I²C-bus controlled interface for communication with microcontrollers or processors, adding to its ease of integration into complex systems.
For developers and manufacturers seeking a reliable and high-quality sound processing solution, the NXP TDA9813T/V4 provides a cost-effective and high-performance option that meets the demands of today's multimedia applications.