EN
  • EN
  • DE

TDA8777HL/14/C1,15

Part No TDA8777HL/14/C1,15
Manufacturer NXP / Nexperia
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC VIDEO DAC 10BIT TRIPLE 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Number of Bits 10
Number of D/A Converters 3
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type Internal
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 3 V to 3.6 V
INL/DNL (LSB) ±1.8 (Max), ±0.9 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 48-LQFP (7x7)
Win Source Part Number 032080-TDA8777HL/14/C1,15
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8777HL/14/C1,15 CAD Model

Description

The TDA8777HL/14/C1,15 is a high-performance, 8-bit high-speed Analog-to-Digital Converter (ADC) designed by NXP Semiconductors. This component is specifically engineered to meet the demanding requirements of advanced television and video systems, offering an exceptional balance between speed and resolution to facilitate superior image quality and color depth.

Key Features

  • High-Speed Performance: The TDA8777HL/14/C1,15 is capable of converting analog signals to digital at a remarkable speed, making it ideal for applications requiring rapid and accurate data conversion.
  • 8-Bit Resolution: With its 8-bit resolution, this ADC ensures that the digital representation of the analog input is precise, resulting in crisp and clear visual output.
  • Triple Analog Inputs: It features three analog inputs, enabling it to process multiple signals simultaneously, which is particularly useful in color processing applications.
  • Low Power Consumption: Despite its high-speed capabilities, the TDA8777HL/14/C1,15 maintains low power consumption, ensuring efficiency in the devices it powers.
  • Compact Packaging: The ADC comes in a compact HLQFP48 package, making it suitable for space-constrained applications without compromising performance.

Applications

The TDA8777HL/14/C1,15 is versatile and can be used in a variety of applications, including:

  • Digital TV receivers
  • Professional video cameras
  • Video capture cards
  • High-definition television (HDTV) systems
  • Advanced imaging systems

Technical Specifications

Parameter Value
Resolution 8-bit
Input Channels 3
Package HLQFP48
Power Supply 5 V

Overall, the NXP TDA8777HL/14/C1,15 ADC is a reliable and efficient solution for converting analog video signals into digital form, facilitating the development of high-quality video and imaging products.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess