EN
  • EN
  • DE

TDA8771AH/C1,557

Part No TDA8771AH/C1,557
Manufacturer NXP / Nexperia
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC VIDEO DAC 8BIT TRIPLE 44-QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Number of Bits 8
Number of D/A Converters 3
Settling Time 15μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±0.5, ±0.25
Temperature Range - Operating 0°C to 70°C
Case / Package 44-PQFP (10x10)
Win Source Part Number 143663-TDA8771AH/C1,557
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8771AH/C1,557 CAD Model

Description

Manufacturer: NXP Semiconductors

The TDA8771AH/C1,557 is a high-performance, 8-bit high-speed analog-to-digital converter (ADC) designed by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This ADC is specifically tailored for applications that require fast and accurate digitalization of analog signals, making it an ideal choice for video digitizing, telecommunications, and digital imaging systems.

Key Features

  • Resolution: The TDA8771AH/C1,557 offers an 8-bit resolution, providing a fine level of detail in the digital representation of the analog input signal.
  • High-Speed Performance: With a conversion rate of up to 40 MHz, this ADC is capable of handling high-speed data acquisition with ease, ensuring minimal latency in processing.
  • Low Power Consumption: Designed to be energy-efficient, the TDA8771AH/C1,557 maintains excellent performance while minimizing power usage, making it suitable for power-sensitive applications.
  • Analog Input Range: The device accepts a wide range of analog input voltages, providing flexibility in interfacing with different types of sensors and signal sources.
  • Reference Voltage: It includes an internal reference voltage, which simplifies the design and reduces external component count.
  • Digital Output: The ADC provides a parallel digital output, facilitating easy integration with microprocessors and digital signal processors (DSPs).

Applications

The versatility of the TDA8771AH/C1,557 makes it suitable for a broad range of applications, including:

  • Video Digitizing Systems
  • Telecommunications Equipment
  • High-Speed Data Acquisition Systems
  • Medical Imaging Devices
  • Scientific Instrumentation

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components that meet stringent industry standards. The TDA8771AH/C1,557 is manufactured with this commitment in mind, ensuring reliability and performance consistency for the most demanding applications.

Ordering Information

The TDA8771AH/C1,557 is available in a 32-lead LQFP package, providing a compact footprint for space-constrained applications. For ordering or to request samples, contact NXP Semiconductors or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess