EN
  • EN
  • DE

TDA8766G/C1,118

Part No TDA8766G/C1,118
Manufacturer NXP / Nexperia
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT HS 32-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Number of Bits 10
Sampling Rate 20M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 3 V to 5.25 V
Digital Supply Voltage 3 V to 5.25 V
Temperature Range - Operating 20°C to 75°C
Case / Package 32-LQFP (5x5)
Win Source Part Number 119567-TDA8766G/C1,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8766G/C1,118 CAD Model

Description

The TDA8766G/C1,118 is a high-performance, 10-bit analog-to-digital converter (ADC) developed by NXP Semiconductors, a leader in the electronic components industry. This sophisticated ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including video processing, medical imaging, and high-speed instrumentation.

Key Features

  • Resolution: The TDA8766G/C1,118 boasts a high 10-bit resolution, ensuring precise digital representation of the input analog signal.
  • Sampling Rate: With a maximum sampling rate of up to 40 MSPS (Mega Samples Per Second), this ADC can handle high-speed signals without compromising on data integrity.
  • Input Range: The device features a flexible input range that can be adjusted according to the amplitude of the input signal, providing versatility across different use cases.
  • Voltage Reference: The integrated voltage reference simplifies system design by reducing the need for external components.
  • Power Consumption: Designed with power efficiency in mind, the TDA8766G/C1,118 operates with a low power consumption, making it suitable for portable and battery-powered applications.
  • Interface: It offers a parallel output interface that allows for straightforward integration with microprocessors and digital signal processors (DSPs).
  • Package: The device is available in a compact 44-pin LQFP (Low-profile Quad Flat Package), which is conducive to space-constrained applications.

Applications

The versatility and high performance of the TDA8766G/C1,118 make it an excellent choice for various applications, including but not limited to:

  • Digital video broadcasting and set-top boxes
  • Medical imaging systems such as MRI and CT scanners
  • Professional video cameras and surveillance systems
  • Telecommunications and high-speed data acquisition systems
  • Test and measurement equipment

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products that meet stringent industry standards. The TDA8766G/C1,118 is manufactured with this commitment in mind, ensuring reliability and performance for critical applications.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.2250 $72.6750
6+ $19.8776 $119.2656
9+ $19.2562 $173.3058
13+ $18.6348 $242.2524
17+ $18.0134 $306.2278
22+ $16.1504 $355.3088
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess