EN
  • EN
  • DE

TDA8763M/4/C4,112

Part No TDA8763M/4/C4,112
Manufacturer NXP / Nexperia
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Number of Bits 10
Sampling Rate (Per Second) 40M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Mounting SMD (SMT)
Base Product Number TDA876
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names TDA8763M/4DB,TDA8763M4C4112,2156-TDA8763M/4/C4,112,568-3600-5,935261117112,TDA8763M/4/C4112-CHP,NXPNXPTDA8763M/4/C4,112,954-TDA8763M/4/C4112
Standard Package 658
Win Source Part Number 1098940-TDA8763M/4/C4,112
Ultra Librarian 3D Model Ultra Librarian TDA8763M/4/C4,112 CAD Model

Description

The TDA8763M/4/C4,112 is a high-performance, 10-bit high-speed analog-to-digital converter (ADC) designed by NXP Semiconductors. This component is specifically engineered to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including digital video processing, telecommunications, and high-speed data acquisition systems.

Key Features

  • Resolution: This ADC offers a resolution of 10 bits, providing a fine level of detail in digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of up to 40 Msps (Mega samples per second), the TDA8763M/4/C4,112 is capable of converting analog signals at very high speeds, ensuring minimal delay in data processing.
  • Input Voltage Range: The device supports a wide range of input voltages, accommodating various signal amplitudes for flexible system integration.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC maintains high performance while minimizing power usage, making it suitable for power-sensitive applications.
  • Package Type: The TDA8763M/4/C4,112 is available in a 44-pin LQFP (Low-profile Quad Flat Package), providing a compact footprint for space-constrained designs.

Applications

This ADC is versatile and can be used in a multitude of applications. Its high-speed operation makes it perfect for:

  • Professional video equipment
  • High-speed data acquisition systems
  • IF sampling in digital receivers
  • Medical imaging devices
  • Instrumentation and control systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDA8763M/4/C4,112 is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance in even the most demanding environments.

Ordering Information

The product is available with the orderable part number TDA8763M/4/C4,112. For detailed purchasing information and availability, interested parties should contact authorized NXP distributors or visit the NXP website.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess