EN
  • EN
  • DE

TDA8763AM/S/C4

Part No TDA8763AM/S/C4
Manufacturer NXP / Nexperia
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer NXP
Win Source Part Number 216084-TDA8763AM/S/C4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8763AM/S/C4 CAD Model

Description

Introducing the TDA8763AM/S/C4 High-Speed ADC from NXP Semiconductors

The TDA8763AM/S/C4 is a cutting-edge, high-speed 10-bit analog-to-digital converter (ADC) engineered by NXP Semiconductors, designed to deliver exceptional performance for a wide range of applications. This product is part of NXP's commitment to providing advanced solutions that meet the evolving needs of the electronics industry.

Key Features

  • Resolution: The TDA8763AM/S/C4 boasts a 10-bit resolution, ensuring high-precision digital output for the most demanding applications.
  • Sampling Rate: With a maximum sampling rate of up to 40 MSPS (Mega Samples Per Second), this ADC is capable of converting analog signals with high frequency content, making it ideal for high-speed signal processing tasks.
  • Input Range: The device offers a flexible input range, which can be adjusted according to the application requirements, providing versatility in various system designs.
  • Power Consumption: It is designed with power efficiency in mind, featuring low power consumption that helps to minimize the overall power requirements of the system it's integrated into.
  • Package: The TDA8763AM/S/C4 is available in a compact SOT266-1 package, which allows for efficient use of PCB space.
  • Interface: It features a parallel data output interface, facilitating easy and direct connection to digital processors and other logic components.

Applications

The versatility of the TDA8763AM/S/C4 makes it suitable for a broad range of applications, including:

  • Professional video processing
  • Medical imaging systems
  • Instrumentation and test equipment
  • High-speed data acquisition systems
  • Communications systems

Why Choose the TDA8763AM/S/C4?

The TDA8763AM/S/C4 from NXP stands out for its ability to deliver high-speed, accurate digital conversion while maintaining low power consumption. Its robust design and flexible features make it an excellent choice for designers looking to implement a reliable ADC solution in their next project. Whether used in video processing, medical imaging, or data acquisition, the TDA8763AM/S/C4 is engineered to provide consistent performance and help drive innovation in the electronics industry.

With NXP's reputation for quality and support, the TDA8763AM/S/C4 is more than just a component; it's a trusted building block for your next-generation electronic systems.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess