EN
  • EN
  • DE

TDA8763AM/3/C4,118

Part No TDA8763AM/3/C4,118
Manufacturer NXP / Nexperia
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC HIGH SPEED LOW PWR 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Number of Bits 10
Sampling Rate 30M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 28-SSOP
Win Source Part Number 134824-TDA8763AM/3/C4,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8763AM/3/C4,118 CAD Model

Description

The TDA8763AM/3/C4,118 is a high-performance, 10-bit high-speed analog-to-digital converter (ADC) manufactured by NXP Semiconductors. This precision ADC is designed to cater to a wide range of applications that require high-speed data acquisition, such as digital oscilloscopes, spectrum analyzers, and medical imaging systems. With its advanced features and robust design, the TDA8763AM/3/C4,118 is an ideal choice for professional and industrial environments where accuracy and reliability are paramount.

Key Features

  • Resolution: 10-bit, providing fine granularity in analog to digital conversion.
  • Sampling Rate: Capable of high-speed sampling up to 40 Msps (Mega samples per second), allowing for real-time data processing in demanding applications.
  • Input Voltage Range: Differential input with a wide voltage range, ensuring compatibility with various signal sources.
  • Power Consumption: Low power operation minimizes heat generation and power usage, making it suitable for power-sensitive designs.
  • Package: Housed in a compact SOT-163 package, the device saves valuable board space and is easier to integrate into space-constrained designs.
  • Digital Interface: Features a parallel digital output interface for straightforward integration with microprocessors and digital signal processors.
  • Reference Voltage: Includes an internal reference voltage, simplifying design and reducing external component count.
  • Supply Voltage: Operates on a single 5V supply, providing ease of power management within a system.

Applications

The TDA8763AM/3/C4,118 is well-suited for a variety of high-speed data acquisition tasks in both commercial and industrial settings. Its robust performance makes it an excellent choice for:

  • Professional video processing
  • Test and measurement equipment
  • Medical imaging systems
  • Scientific instrumentation
  • Communications systems

With its combination of speed, precision, and low power consumption, the TDA8763AM/3/C4,118 from NXP is an ADC that delivers reliable and consistent performance for sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess