EN
  • EN
  • DE

TDA8444P/N4

Part No TDA8444P/N4
Manufacturer NXP / Nexperia
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 6-BIT I2C 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Bits 6
Number of D/A Converters 6
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External
Analog Supply Voltage 4.5 V to 13.2 V
Digital Supply Voltage 4.5 V to 13.2 V
INL/DNL (LSB) ±0.5 (Max), ±0.5 (Max)
Temperature Range - Operating -20°C to 70°C
Case / Package 16-DIP
Win Source Part Number 047954-TDA8444P/N4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8444P/N4 CAD Model

Description

Product Overview: TDA8444P/N4 by NXP

The TDA8444P/N4 is an innovative, high-quality octal 6-bit digital-to-analog converter (DAC) produced by NXP Semiconductors. This integrated circuit is designed to meet the rigorous demands of complex industrial, automotive, and consumer electronics applications. With its robustness and flexibility, the TDA8444P/N4 stands out as a versatile component for systems requiring precise digital-to-analog conversion.

Key Features

  • Octal 6-bit DAC: The device features eight independent DAC channels, allowing for multiple signal outputs from a single chip, which is ideal for systems requiring parallel processing or output generation.
  • High-Speed I2C-Compatible Interface: The TDA8444P/N4 incorporates a fast I2C-bus interface, supporting speedy data transfer and ensuring compatibility with a wide range of microcontrollers and processors.
  • Wide Operating Voltage: It operates across a wide voltage range, making it adaptable to various power supply configurations and ensuring reliable performance in different environments.
  • Low Power Consumption: The DAC is optimized for low power consumption, which is critical for energy-sensitive applications, prolonging the operational life of battery-powered devices.
  • Double Buffered Data Inputs: With double-buffered inputs, the TDA8444P/N4 allows smooth and seamless data flow, reducing glitches and improving the overall stability of output signals.

Applications

The TDA8444P/N4 is suited for a wide range of applications, including:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Telecommunication systems
  • Video processing
  • Audio equipment

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDA8444P/N4 is no exception. It is manufactured to the highest standards, ensuring reliable performance and longevity even under challenging conditions.

Conclusion

Whether you're designing a sophisticated industrial system or a high-performance consumer product, the TDA8444P/N4 by NXP offers the precision, efficiency, and reliability you need. Its combination of multiple DAC channels, high-speed data interface, and low power consumption makes it an excellent choice for a broad spectrum of applications.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Intersil
Lowest to $7.1344
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,180 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess