EN
  • EN
  • DE

TDA8444AT/N4,112

Part No TDA8444AT/N4,112
Manufacturer NXP / Nexperia
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC OCTUPLE 6BIT DAC 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Bits 6
Number of D/A Converters 6
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External
Analog Supply Voltage 4.5 V to 13.2 V
Digital Supply Voltage 4.5 V to 13.2 V
INL/DNL (LSB) ±0.5 (Max), ±0.5 (Max)
Temperature Range - Operating -20°C to 70°C
Case / Package 20-SO
Win Source Part Number 110978-TDA8444AT/N4,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8444AT/N4,112 CAD Model

Description

Introducing the TDA8444AT/N4,112 Octuple 6-bit DAC from NXP

The TDA8444AT/N4,112 is a high-quality, precision Digital-to-Analog Converter (DAC) brought to you by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This integrated circuit is designed to cater to a wide array of applications that require multiple DAC channels with a compact footprint.

At the core of the TDA8444AT/N4,112 are eight 6-bit DACs, making it an ideal choice for systems that need multiple DACs to operate in parallel. The device operates with a 5V power supply, ensuring compatibility with a variety of digital systems. Its 6-bit resolution is well-suited for applications that require a balance between resolution and high-speed performance.

Key Features of the TDA8444AT/N4,112

  • Multi-Channel Configuration: With eight DACs in one package, the TDA8444AT/N4,112 simplifies design and conserves board space, making it perfect for applications with limited PCB real estate.
  • 6-bit Resolution: Provides sufficient resolution for a range of applications, including video processing, where speed and space are more critical than high resolution.
  • I2C-Bus Interface: The standard I2C-bus interface ensures easy integration into most digital systems, allowing for straightforward communication and control.
  • Low Power Consumption: Designed with power efficiency in mind, this device minimizes power usage, making it suitable for power-sensitive applications.
  • Compact Package: The TDA8444AT/N4,112 comes in a DIP24 (Dual In-line Package), which is easy to handle and integrate into a variety of electronic assemblies.

Applications

The versatility of the TDA8444AT/N4,112 makes it an excellent choice for numerous applications, including:

  • Video processing systems
  • Audio equipment
  • Analog control systems
  • Robotics
  • Industrial control systems

NXP's commitment to quality means that the TDA8444AT/N4,112 is manufactured to the highest industry standards, ensuring reliability and performance for your critical applications. Whether you're designing a complex video processor or a sophisticated industrial control system, the TDA8444AT/N4,112 from NXP is the smart choice for your multi-channel DAC needs.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8411 $64.4385
80+ $1.5107 $120.8560
120+ $1.4634 $175.6080
165+ $1.4160 $233.6400
215+ $1.3687 $294.2705
285+ $1.2278 $349.9230
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,870 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess