EN
  • EN
  • DE

TDA6111Q/N4

Part No TDA6111Q/N4
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO OUT 16MHZ DBS9MPF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Applications General Purpose
Number of Circuits 1
-3db Bandwidth 16MHz
Slew Rate 3000 V/μs
Operating Supply Current 9mA
Channel Output Current 10A
Mounting Through Hole
Case / Package DBS9MPF
Win Source Part Number 053092-TDA6111Q/N4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA6111Q/N4 CAD Model

Description

The TDA6111Q/N4 is a high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This IC is specifically crafted for video output applications, making it an essential component in television sets, monitors, and other video display equipment.

Key Features

  • Video Amplifier: The TDA6111Q/N4 includes a video amplifier with a wide bandwidth, ensuring high-quality video signal amplification for clear and vibrant images.
  • High Output Current: It is capable of delivering a high output current, which is crucial for driving the cathode of a cathode ray tube (CRT) in older television sets and monitors.
  • Integrated Flyback Generator: The inclusion of an integrated flyback generator simplifies the design of the power supply and the overall circuit, reducing the number of external components required.
  • Black Current Stabilization: This feature provides consistent video output quality by stabilizing the black level of the image, regardless of variations in temperature or power supply conditions.
  • Thermal Protection: The IC is equipped with thermal protection to prevent damage from overheating, ensuring reliability and longevity of the product.

Applications

The TDA6111Q/N4 is mainly used in CRT-based television sets and monitors, where it is responsible for amplifying the video signal and driving the cathode with precision. Its robust design and integrated features make it suitable for high-demand video applications where consistent performance is crucial.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDA6111Q/N4 is no exception. This product is built to meet high standards, ensuring that it performs reliably over its intended lifespan. With NXP's reputation for excellence in semiconductor design and manufacturing, users can trust the TDA6111Q/N4 to deliver top-notch performance in their video display applications.

You May Also Be Interested in

ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.9145 $79.8290
4+ $32.7500 $131.0000
6+ $31.7267 $190.3602
8+ $30.7034 $245.6272
10+ $29.6800 $296.8000
14+ $26.6100 $372.5400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess