EN
  • EN
  • DE

TDA4851

Part No TDA4851
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description Horizontal and vertical deflection controller for VGA/XGA and autosync monitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 362007-TDA4851
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA4851 CAD Model

Description

Product Overview: TDA4851 - Horizontal and Vertical Deflection Controller

The TDA4851 is a cutting-edge integrated circuit (IC) designed by NXP Semiconductors, tailored specifically for use in television sets and monitors that employ CRT (Cathode Ray Tube) technology. This versatile IC combines both horizontal and vertical deflection control in one package, providing a comprehensive solution for driving the deflection coils of CRT displays.

Key Features

  • Integrated Horizontal Oscillator: The TDA4851 features a built-in oscillator for horizontal deflection, with a frequency range that can accommodate a variety of television standards and monitor resolutions.
  • Vertical Countdown Circuit: It includes a vertical countdown circuit that ensures precise control over the vertical deflection, contributing to a stable and clear image display.
  • Guard Circuit: The IC is equipped with a guard circuit, which helps protect the system against malfunctioning that can be caused by variations in the power supply or external disturbances.
  • Flexible Supply Voltage: The TDA4851 is designed to operate over a wide range of supply voltages, making it suitable for various power environments and simplifying the design of the power supply section.
  • Compact Package: Housed in a compact package, the TDA4851 saves space on the PCB, allowing for more economical and efficient design layouts.

Applications

The TDA4851 is primarily used in CRT-based television sets and computer monitors. Its accurate control of deflection ensures that these displays provide a high-quality image by properly aligning the electron beams with the screen's phosphor coating. Its robust design also makes it an ideal choice for high-performance video equipment that requires reliable deflection control.

Conclusion

With its combination of horizontal and vertical deflection control, the TDA4851 from NXP Semiconductors stands out as a comprehensive solution for CRT display systems. Its integration of multiple features into a single IC not only simplifies the overall design but also enhances the performance and reliability of the final product. Whether for standard television sets or high-resolution monitors, the TDA4851 provides the control necessary for delivering high-quality visual experiences.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
STMicroelectronics
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess