EN
  • EN
  • DE

T1075T

Part No T1075T
Manufacturer NXP / Nexperia
Catalog PMIC - Thermal Management
Description IC BUS I2C 8HWSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Status Active
Win Source Part Number 212510-T1075T
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian T1075T CAD Model

Description

Product Overview: NXP T1075T

The NXP T1075T is a state-of-the-art semiconductor product designed to meet the demanding needs of modern electronic systems. This high-performance component is engineered to deliver exceptional reliability and efficiency, making it an ideal choice for a wide range of applications in the automotive, industrial, and communication sectors.

Key Features:

  • Advanced Technology: The T1075T is built using cutting-edge manufacturing processes that ensure high-speed operation and minimal power loss, contributing to the overall efficiency of the systems it is integrated into.
  • Robust Performance: With its robust design, the T1075T can withstand harsh operating conditions, including high temperatures and voltage variations, making it suitable for environments where reliability is critical.
  • High Integration: This product offers a high level of integration, reducing the need for additional components and simplifying the design of electronic circuits.
  • Energy Efficiency: The T1075T is designed with energy efficiency in mind, helping to reduce the carbon footprint of electronic devices and contributing to a greener future.
  • Compliance with Industry Standards: NXP's commitment to quality ensures that the T1075T complies with the latest industry standards, providing peace of mind for manufacturers and end-users alike.

Applications:

The versatility of the NXP T1075T allows it to be used in a variety of applications, including:

  • Automotive systems such as engine control units, infotainment, and driver assistance technologies.
  • Industrial automation equipment, including sensors, actuators, and control systems.
  • Communication infrastructure, like network switches, routers, and wireless base stations.

Technical Specifications:

To provide a deeper understanding of the T1075T's capabilities, here are some of its key technical specifications:

  • Operating Temperature Range: Specified by manufacturer
  • Supply Voltage: Specified by manufacturer
  • Package Type: Specified by manufacturer
  • Quality and Reliability: Certified by industry standards

In conclusion, the NXP T1075T is a powerful and versatile component that offers a blend of performance, efficiency, and reliability. Its adherence to industry standards and capability to withstand challenging conditions make it an exemplary choice for designers and engineers looking to create advanced electronic systems.

You May Also Be Interested in

Nuvoton Technology Corporation of America
Lowest to $9.7932
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $5.7201
Multicomp
FINGER GUARD; Fan Guard Type: Steel - Wire Form; For Use With: 80mm Axial Fans; Fixing Centers: 101.1mm; Color /...
Need more? Email Us
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess