EN
  • EN
  • DE

SSL5237BTE/1Y

Part No SSL5237BTE/1Y
Manufacturer NXP / Nexperia
Catalog Board Mount LED Drivers
Description IC LED DRIVER DIMMABLE 8HSO / Mains dimmable buck LED driver IC 10 Ohm/700 V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Type AC DC Offline Switcher
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 9.9V
Voltage Supply MAX 16V
Output Current per Channel 800mA
Dimming Triac
Operating Temperature Range -40°C ~ 160°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-HSO
Win Source Part Number 795449-SSL5237BTE/1Y
Popularity Medium
Supply and Demand Status Balance
Family Name SSL5237BTE/1Y
Introduction Date January 15, 2016
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian SSL5237BTE/1Y CAD Model

Description

The NXP SSL5237BTE/1Y represents a cutting-edge innovation in the field of smart lighting control. Designed to meet the increasing demands for energy efficiency and advanced functionality in lighting applications, this product is a perfect blend of performance and convenience for both commercial and residential environments.

Key Features

  • High-Efficiency LED Driver: The SSL5237BTE/1Y is engineered to provide high-efficiency drive capabilities for LED lights, ensuring maximum energy savings and prolonged lifespan of lighting fixtures.
  • Advanced Dimming Support: With its sophisticated dimming technology, this product offers smooth and flicker-free control over the brightness levels of LED lighting, enhancing user comfort and adaptability to different ambiances.
  • Multi-Topology Support: It supports various LED driver topologies, including buck, boost, flyback, and buck-boost, providing versatility and flexibility for a wide range of lighting design requirements.
  • Thermal Protection: The SSL5237BTE/1Y includes built-in thermal protection features, safeguarding the device and connected LEDs from potential overheating and ensuring a safe operating environment.
  • Extended Lifetime: Thanks to its robust design and high-quality components, this product offers an extended operational lifetime, reducing maintenance costs and downtime.

Applications

The versatility of the NXP SSL5237BTE/1Y makes it an ideal choice for a diverse range of lighting applications including, but not limited to:

  • Residential and commercial indoor lighting
  • Architectural and mood lighting
  • Street and public area lighting
  • Emergency lighting systems

Technical Specifications

As part of NXP's commitment to providing advanced solutions for the lighting industry, the SSL5237BTE/1Y is built with the following specifications:

  • Integrated MOSFET
  • Wide input voltage range
  • High power factor and low THD
  • Configurable thermal management settings

In conclusion, the NXP SSL5237BTE/1Y is an exceptional choice for anyone seeking a reliable, efficient, and versatile smart lighting controller. Its robust feature set ensures seamless integration into a variety of lighting systems, while its user-friendly interface guarantees ease of use for both installers and end-users.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess