The SRF8S21171HSR3 is a state-of-the-art RF power LDMOS transistor designed and manufactured by NXP Semiconductors. This high-performance product is specifically engineered to meet the demanding requirements of high-power RF energy applications. With its advanced LDMOS technology, this transistor is ideal for a variety of uses, including RF heating, plasma generation, laser excitation, and medical applications such as MRI and RF ablation.
Key Features
- High Efficiency: The SRF8S21171HSR3 is optimized for high efficiency, ensuring minimal power loss during operation and contributing to overall system energy savings.
- Wide Frequency Range: This device operates effectively over a broad frequency range, making it versatile for multiple RF applications.
- High Ruggedness: Designed to withstand harsh conditions, the SRF8S21171HSR3 offers exceptional ruggedness, ensuring reliability and longevity even in demanding environments.
- Thermal Performance: Excellent thermal performance is guaranteed, thanks to the product's design and materials, which allow for effective heat dissipation.
- Integrated ESD Protection: Electrostatic Discharge (ESD) protection is built-in, safeguarding the device from unexpected electrical spikes and enhancing its durability.
Specifications
| Parameter |
Value |
| Technology |
LDMOS |
| Operating Frequency |
2,100 - 2,170 MHz |
| Output Power |
48 dBm (typical) |
| Gain |
18.4 dB (typical) |
| Efficiency |
52% (typical) |
| Package |
Over-molded plastic |
The SRF8S21171HSR3 from NXP is not just a component; it's a robust solution designed to push the boundaries of RF power technology. Whether for industrial, scientific, or medical applications, this transistor is built to deliver exceptional performance with unwavering reliability.