EN
  • EN
  • DE

SJA1000T/NI

Part No SJA1000T/NI
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 324419-SJA1000T/NI
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SJA1000T/NI CAD Model

Description

Product Overview: NXP SJA1000T/NI Stand-alone CAN Controller

The SJA1000T/NI is a high-performance stand-alone Controller Area Network (CAN) controller developed by NXP Semiconductors. Designed to facilitate communication in complex automotive and industrial networks, this device implements the CAN protocol version 2.0B, which is known for its reliability, efficiency, and fast communication speeds. The SJA1000T/NI serves as the interface between a CAN protocol bus and your microcontroller, making it an indispensable component for applications requiring robust serial communication.

Key Features:

  • Compatibility: Fully compliant with the CAN 2.0B specification, the SJA1000T/NI is capable of handling extended data frames with up to 64 bytes of data and supports standard (11-bit identifier) and extended (29-bit identifier) frames.
  • Data Transfer Rates: It supports high-speed data transfers up to 1 Mbit/s, enabling efficient communication in time-critical systems.
  • Operating Modes: The device offers various operating modes including Initialization, Normal, Sleep, and Listen-Only modes, allowing for flexible usage depending on the application requirements.
  • Error Confinement: Integrated error handling features, including error counters and automatic retransmission of corrupted frames, ensure reliable data communication and system stability.
  • Message Filtering: Dual acceptance filters give the user the flexibility to filter out irrelevant messages and prioritize important CAN frames, reducing the processing load on the microcontroller.
  • Interface: The SPI (Serial Peripheral Interface) ensures easy integration with most microcontrollers, allowing for a straightforward connection and data exchange between devices.

Applications:

The SJA1000T/NI is ideal for a wide range of applications in the automotive industry, such as engine control units, ABS systems, and power steering. It is also well-suited for industrial automation systems, medical equipment, and any other systems that require a dependable and efficient CAN network communication protocol.

Package and Availability:

The NXP SJA1000T/NI is available in a 28-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications while ensuring robustness and durability. Check with authorized distributors for availability and bulk pricing options.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1894 $62.2728
24+ $4.8545 $116.5080
37+ $4.6870 $173.4190
54+ $4.3532 $235.0728
69+ $4.1857 $288.8133
87+ $4.0182 $349.5834
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess