EN
  • EN
  • DE

SJA1000T/NI,118

Part No SJA1000T/NI,118
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 324420-SJA1000T/NI,118
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SJA1000T/NI,118 CAD Model

Description

Product Overview: NXP SJA1000T/NI,118

The NXP SJA1000T/NI,118 is a stand-alone controller for the Controller Area Network (CAN), which is widely used in automotive and industrial applications for efficient communication among various electronic devices. This high-performance product is designed to handle serial data communication with robustness, high-speed, and reliability, making it an ideal choice for complex electronic systems requiring a fault-tolerant means of data exchange.

Key Features

  • Compatibility: Fully compatible with the CAN 2.0B specification, the SJA1000T/NI,118 supports both standard (11-bit identifier) and extended (29-bit identifier) frames, offering versatility for various application requirements.
  • Bit Rates: It can handle bit rates up to 1 Mbit/s, ensuring fast data transfer rates suitable for time-critical applications.
  • Operating Modes: The device features several operating modes including an initialization mode, normal operation, and sleep mode, allowing for efficient power management and flexible control over the CAN network.
  • Error Confinement: Advanced error confinement capabilities are built into the controller to detect and handle errors, ensuring the integrity of the communication process.
  • Message Filtering: Integrated message filtering allows for the efficient processing of incoming messages, ensuring that only relevant data is acted upon by the system.
  • Serial Interface: The controller includes a serial peripheral interface (SPI) for connection to microcontrollers, facilitating easy integration into existing systems.

Applications

The SJA1000T/NI,118 is suitable for a range of applications where reliable data communication is critical. It is commonly used in:

  • Automotive control systems such as engine management units, ABS, and airbags
  • Industrial automation and control systems
  • Medical equipment
  • Building automation
  • Networking equipment for data communication

Package and Quality

Enclosed in a compact SOIC (Small Outline Integrated Circuit) package, the SJA1000T/NI,118 is designed for space-constrained applications. It is also characterized by a wide operating temperature range, making it suitable for harsh environments. NXP’s commitment to quality ensures that this CAN controller meets the stringent requirements of automotive and industrial standards.

With its robust feature set and proven reliability, the NXP SJA1000T/NI,118 stands out as a leading solution for CAN-based communication networks, enabling efficient and secure data transfer across various electronic devices.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1894 $62.2728
24+ $4.8545 $116.5080
37+ $4.6870 $173.4190
54+ $4.3532 $235.0728
69+ $4.1857 $288.8133
87+ $4.0182 $349.5834
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess