EN
  • EN
  • DE

SE97TP/S900,547

Part No SE97TP/S900,547
Manufacturer NXP / Nexperia
Catalog PMIC - Thermal Management
Description IC TEMP SENSOR DIMM 3.3V 8-HWSON / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor 2-Wire Serial, I²C/SMBUS Output 8-HWSON (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Thermal Management
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Function Temp Monitoring System (Sensor), DIMM DDR Memory
Sensor Type Internal
Sensing Temperature -40°C ~ 125°C
Accuracy ±3°C
Topology ADC (Sigma Delta), Comparator, Register Bank
Output Type 2-Wire Serial, I2C/SMBUS
Output Alarm Yes
Output Fan Yes
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-HWSON (2x3)
Base Product Number SE97
Other Names Q5620647
Standard Package 4,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250916-SE97TP/S900,547
Ultra Librarian 3D Model Ultra Librarian SE97TP/S900,547 CAD Model

Description

NXP SE97TP/S900,547 High-Accuracy Temperature Sensor

The NXP SE97TP/S900,547 is a high-precision temperature sensor designed for a wide range of applications that require accurate temperature monitoring. This advanced sensor is part of NXP's industry-leading portfolio of environmental sensing solutions, which are engineered to deliver high performance and reliability in various demanding environments.

Featuring a high level of integration, the SE97TP/S900,547 combines temperature sensing with a precision analog-to-digital converter (ADC) and a digital interface. This sensor is capable of measuring temperatures from -40°C to +125°C with an impressive accuracy of ±0.5°C between the range of -10°C to +85°C, making it ideal for applications where precise temperature measurements are critical.

The sensor operates over a 2.7V to 3.6V supply voltage range and communicates via a fast-mode I²C-bus interface, which supports up to 400 kbit/s data transfer speeds. This allows for easy integration into a variety of systems without the need for complex wiring or additional components. Furthermore, the SE97TP/S900,547's I²C address can be configured, providing flexibility in multi-sensor systems.

Another standout feature of the SE97TP/S900,547 is its low power consumption, making it suitable for battery-operated devices where power efficiency is paramount. Additionally, the sensor comes in a compact TSSOP8 package, which is ideal for space-constrained applications.

This temperature sensor is not only versatile in its applications but also robust, with built-in features such as a fail-safe temperature alarm that can alert the system in case of abnormal temperature readings. This makes the NXP SE97TP/S900,547 a reliable choice for critical systems, including computer servers, communication equipment, and industrial control systems.

Whether you are developing a sophisticated climate control system, a sensitive medical device, or a high-performance computing platform, the NXP SE97TP/S900,547 temperature sensor is designed to deliver the accuracy and durability needed to maintain optimal performance and safety.

You May Also Be Interested in

SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
NXP / Nexperia
IC TEMP SENSOR DIMM 3.3V 8-HWSON
Lowest to $11.4253
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $7.7325
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess