EN
  • EN
  • DE

SE97PW,118

Part No SE97PW,118
Manufacturer NXP / Nexperia
Catalog PMIC - Thermal Management
Description IC TEMP SENSOR DIMM 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-TSSOP
Family Name SE97
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-4291-6, 935284062118, SE97PW-T-ND, 568-4291-2, 568-4291-1, SE97PW-T, SE97PW118
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933256-SE97PW,118
Ultra Librarian 3D Model Ultra Librarian SE97PW,118 CAD Model

Description

The SE97PW,118 is a high-precision temperature sensor from NXP Semiconductors, designed to meet the rigorous demands of temperature monitoring and control in a wide range of applications. This sensor is a part of NXP's industry-leading portfolio of temperature sensors that offer accuracy, reliability, and ease of integration.

Key Features

  • Accuracy: The SE97PW,118 boasts an impressive accuracy of ±1°C from -40°C to +125°C, ensuring precise temperature readings for critical applications.
  • Interface: It features an I²C-bus interface that supports standard mode, fast mode, and high-speed mode, making it compatible with a broad spectrum of microcontrollers and processors.
  • Supply Voltage: Operating from a supply voltage range of 2.7V to 3.6V, the SE97PW,118 is suitable for use in low-voltage systems and battery-powered devices.
  • Package: Housed in a compact TSSOP8 package, it is ideal for space-constrained applications, without compromising performance or functionality.
  • Temperature Range: The device can measure temperatures from -55°C to +125°C, covering a wide spectrum of environmental conditions.
  • Resolution: The SE97PW,118 offers a programmable resolution from 9 to 12 bits, allowing designers to optimize the trade-off between resolution and measurement speed.

Applications

The versatility of the SE97PW,118 makes it suitable for a diverse array of applications, including:

  • Computer servers and networking equipment for system thermal management.
  • Industrial and medical equipment requiring precise temperature monitoring and control.
  • Consumer electronics that need temperature feedback for optimized performance.
  • Battery management systems to monitor and control the temperature for safety and efficiency.
  • Automotive systems where temperature monitoring is critical for performance and safety.

Why Choose SE97PW,118?

With its high accuracy, wide temperature range, and versatile I²C interface, the SE97PW,118 from NXP is an excellent choice for designers looking for a reliable and flexible temperature sensing solution. Its small form factor and low power consumption make it an ideal choice for today's energy-conscious, space-limited applications.

You May Also Be Interested in

Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
Nuvoton Technology Corporation of America
Lowest to $9.7932
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN
Lowest to $4.6514
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
NXP / Nexperia
IC TEMP SENSOR DIMM 3.3V 8-HWSON
Lowest to $11.4253
Maxim Integrated
IC DETECTOR FAN FAIL 8-SOIC
Lowest to $7.0603
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess