EN
  • EN
  • DE

SCN2681TC1A44

Part No SCN2681TC1A44
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description Dual asynchronous receiver/transmitter DUART
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 316831-SCN2681TC1A44
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCN2681TC1A44 CAD Model

Description

NXP SCN2681TC1A44 Dual Universal Asynchronous Receiver/Transmitter (DUART)

The NXP SCN2681TC1A44 is a high-performance integrated circuit that combines dual universal asynchronous receiver/transmitters (DUART) into a single package. This powerful communication IC is designed to cater to a wide range of data communication tasks in embedded systems, offering flexibility and efficiency in handling serial data transfer. It is a versatile component suitable for use in various applications, including industrial control, networking equipment, and telecommunications systems.

The SCN2681TC1A44 provides two independent full-duplex channels, each capable of handling serial data rates up to 1 Mbps. Each channel is equipped with its own set of registers and control logic, which allows for simultaneous and independent operation of the two channels. This makes it an ideal solution for systems requiring multiple serial interfaces without the need for additional components, thus saving space and reducing system complexity.

One of the standout features of the SCN2681TC1A44 is its programmable baud rate generator, which allows users to configure the data transfer speed according to their specific requirements. This level of customization ensures that the device can be easily integrated into a variety of systems with different communication standards.

Moreover, the device includes a set of interrupt capabilities that can be programmed to respond to various events, such as incoming data, transmission completion, and error conditions. This interrupt-driven operation minimizes CPU overhead, thus enhancing system performance by allowing the processor to focus on other tasks while communication is handled efficiently by the DUART.

The SCN2681TC1A44 also boasts robust error detection features, including parity check, overrun detection, and framing error detection. These features help to ensure the integrity of data transmission, which is critical in applications where reliable communication is paramount.

With its industry-standard footprint, the NXP SCN2681TC1A44 is easy to integrate into existing designs and is compatible with a wide range of microprocessors and microcontrollers. Its low power consumption makes it suitable for power-sensitive applications, and its extended temperature range ensures reliable operation in harsh environments.

In summary, the NXP SCN2681TC1A44 is a feature-rich, dual-channel DUART that provides designers with a compact, efficient, and reliable solution for managing serial communications in embedded systems.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4409 $58.4953
41+ $2.8233 $115.7553
64+ $2.7352 $175.0528
88+ $2.6470 $232.9360
113+ $2.5587 $289.1331
152+ $2.2940 $348.6880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess