EN
  • EN
  • DE

SA8027DH,512

Part No SA8027DH,512
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Type Fractional N Synthesizer
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 2.5GHz
Divider/Multiplier Yes/No
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number SA802
Other Names 935264014512,SA8027DH,SA8027DH
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269670-SA8027DH,512
Ultra Librarian 3D Model Ultra Librarian SA8027DH,512 CAD Model

Description

The NXP SA8027DH,512 is a high-performance, versatile frequency synthesizer designed to meet the demanding requirements of modern communication systems. This integrated circuit (IC) is part of NXP's acclaimed product line, known for its reliability and advanced technology. With its robust design and cutting-edge features, the SA8027DH,512 is ideal for applications in wireless communication, such as mobile phones, base stations, and other RF communication devices.

Key Features

  • High-Frequency Operation: The SA8027DH,512 operates at a high frequency range, making it suitable for various applications that require precise frequency synthesis.
  • Low Phase Noise: The device is engineered to exhibit low phase noise, which is crucial for maintaining signal integrity and reducing interference in communication systems.
  • Programmable Divider: It includes a programmable divider that allows users to customize the output frequency to their specific needs, providing flexibility in design and application.
  • Single Supply Voltage: The IC operates on a single supply voltage, simplifying power management and reducing the complexity of the power supply design.
  • Compact Packaging: The SA8027DH,512 comes in a compact package, making it an excellent choice for space-constrained applications without compromising performance.

Applications

The NXP SA8027DH,512 is well-suited for a wide range of applications, including but not limited to:

  • Mobile and cordless phones
  • Wireless local loop systems
  • Wireless LANs
  • Personal communication systems (PCS)
  • General RF telecommunications equipment

Technical Specifications

Parameter Value
Frequency Range Specified in datasheet
Supply Voltage Typical value specified in datasheet
Package Type Surface-Mount
Operating Temperature Specified range in datasheet

For detailed technical specifications, please refer to the SA8027DH,512 datasheet.

You May Also Be Interested in

Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess