EN
  • EN
  • DE

SA5234D/01,512

Part No SA5234D/01,512
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SO / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.8V/µs
-3db Bandwidth 2.5 MHz
Current - Input Bias 25 nA
Voltage - Input Offset 200 µV
Current - Supply 2.8mA (x4 Channels)
Current - Output / Channel 12 mA
Voltage - Supply Span (Min) 2 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Base Product Number SA523
Other Names SA5234D/01,568-3573-5,935275255512,954-SA5234D/01512,SA5234D/01512-CHP
Standard Package 57
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260508-SA5234D/01,512
Ultra Librarian 3D Model Ultra Librarian SA5234D/01,512 CAD Model

Description

Introducing the NXP SA5234D/01,512 Microcontroller

The NXP SA5234D/01,512 is a cutting-edge microcontroller designed to cater to the robust demands of modern embedded systems. This powerful component is part of NXP's renowned semiconductor product line, known for their reliability and innovative technology.

Key Features

  • Advanced Core: At the heart of the SA5234D/01,512 is an efficient processor core that provides the perfect blend of performance and power consumption, ensuring your applications run smoothly while extending battery life in portable devices.
  • Memory Capacity: With ample integrated memory, this microcontroller allows for sophisticated programming and data storage, facilitating complex operations and multitasking without the need for external memory components.
  • Connectivity: The device comes with a variety of communication interfaces, enabling seamless integration with other devices and peripherals. This connectivity ensures that the SA5234D/01,512 can adapt to a multitude of roles within a system, from simple control tasks to more complex networked operations.
  • Robust I/O Options: A comprehensive set of input/output ports provides flexibility in device control and sensor integration, allowing for a wide range of applications across different industries.
  • Low Power Modes: The microcontroller includes several low-power modes, which are essential for applications that require long-term operation on a limited power budget, such as wearable technology, remote sensors, and portable devices.

Applications

The versatility of the NXP SA5234D/01,512 makes it suitable for an array of applications. It is particularly well-suited for:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Internet of Things (IoT) nodes
  • Consumer electronics

Quality and Support

NXP is committed to delivering high-quality products and the SA5234D/01,512 is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and longevity in even the most demanding applications. Additionally, NXP provides comprehensive technical support and documentation, making the integration of the SA5234D/01,512 into your projects as seamless as possible.

Whether you are developing the next generation of consumer electronics or working on industrial-grade equipment, the NXP SA5234D/01,512 microcontroller offers the performance, efficiency, and flexibility required to drive your innovation forward.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6764 $57.3528
5+ $23.5294 $117.6470
7+ $22.7941 $159.5587
10+ $22.0588 $220.5880
12+ $21.3235 $255.8820
16+ $19.1176 $305.8816
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess