EN
  • EN
  • DE

PTN36043ABXY

Part No PTN36043ABXY
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT X 2 18X2QFN / 2 Circuit IC Switch 2:1 18-X2QFN (2.4x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr NXP
Package Tape & Reel
Product Status Active
Switch Circuit SPDT
Number of Circuits 2
Voltage - Supply, Single (V+) 1.7V ~ 1.9V
Current - Leakage (IS(off)) (Max) 6µA
Crosstalk -50dB @ 2.5GHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 18-XFQFN Exposed Pad
Supplier Device Package 18-X2QFN (2.4x2)
Base Product Number PTN36043
Standard Package 10,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852044-PTN36043ABXY
Ultra Librarian 3D Model Ultra Librarian PTN36043ABXY CAD Model

Description

The PTN36043ABXY from NXP Semiconductors is a high-performance, versatile interface IC that provides a bridge between USB 3.2 Gen 1 signals and DisplayPort signals. This innovative component is designed to facilitate the development of high-speed, bidirectional communication channels between devices equipped with USB Type-C connectors and displays supporting DisplayPort technology.

Key Features

  • USB 3.2 Gen 1 Support: The PTN36043ABXY is compatible with USB 3.2 Gen 1 standards, ensuring fast data transfer rates of up to 5 Gbps for efficient operation and data handling.
  • DisplayPort Alt Mode: This IC supports DisplayPort Alternate Mode over USB Type-C, enabling the transmission of DisplayPort signals through a USB Type-C connector for seamless video and audio output.
  • High-Resolution Video: It supports high-resolution video output, making it ideal for applications requiring the transmission of high-definition content to monitors, TVs, or projectors.
  • Plug and Play: Designed for ease of use, the PTN36043ABXY requires no additional software or drivers, offering a plug-and-play experience for users.
  • Low Power Consumption: With its low power consumption design, this IC is well-suited for portable and battery-powered devices where power efficiency is critical.
  • Compact Form Factor: The small package size of the PTN36043ABXY allows for integration into space-constrained applications, making it an excellent choice for compact and mobile devices.

Applications

The PTN36043ABXY is ideal for a wide range of applications, including but not limited to:

  • Docking stations
  • USB Type-C to DisplayPort cables
  • Monitors with USB Type-C connectivity
  • Portable devices with video output capabilities
  • Smartphones, tablets, and laptops with external display requirements

In conclusion, the PTN36043ABXY from NXP is a cutting-edge solution designed to bridge USB and DisplayPort technologies, offering a high level of integration, performance, and convenience for manufacturers and end-users alike. Its robust feature set and support for the latest standards make it an indispensable component for modern multimedia and connectivity applications.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0325 $50.8125
60+ $1.6677 $100.0620
93+ $1.6156 $150.2508
128+ $1.5635 $200.1280
166+ $1.5113 $250.8758
222+ $1.3550 $300.8100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,550 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess