EN
  • EN
  • DE

PSSI2021SAY

Part No PSSI2021SAY
Manufacturer NXP / Nexperia
Catalog PMIC - Current Regulation/Management
Description Constant current source
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1321+
Reference case SOT353
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 755734-PSSI2021SAY
Family Name PSSI2021SAY
Introduction Date May 07, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSSI2021SAY CAD Model

Description

Introducing the NXP PSSI2021SAY: A Versatile Voltage Regulator

The NXP PSSI2021SAY is a robust, adjustable shunt voltage regulator designed for a wide array of applications. This compact device offers a high level of performance, reliability, and flexibility, making it an ideal choice for designers looking to manage voltage levels in their electronic circuits. With its adjustable output voltage and low dynamic output impedance, the PSSI2021SAY ensures stable operation even under varying load conditions.

Key Features

  • Adjustable Output Voltage: The PSSI2021SAY allows users to set the output voltage from 2.5V up to 18V via external resistors, providing a tailored solution for various circuit requirements.
  • Low Dynamic Output Impedance: With a typical output impedance of 0.2 ohms, this voltage regulator maintains consistent performance and reduces voltage fluctuations across different loads.
  • Wide Operating Current Range: The device can handle a broad spectrum of currents from 1.5 mA to 100 mA, offering versatility in different power supply configurations.
  • Thermal Shutdown and Short-Circuit Protection: Built-in safety features protect the device from excessive temperature and current, ensuring long-term reliability and stability.
  • Surface-Mount Package: The PSSI2021SAY comes in a small SOT-23 package, which is suitable for space-constrained applications and is compatible with automated assembly processes.

Applications

The NXP PSSI2021SAY is well-suited for a variety of applications, including:

  • Power supply control circuits
  • Series and shunt regulator systems
  • Adjustable power supplies
  • Voltage reference components
  • Battery-operated devices

Whether you're developing consumer electronics, automotive systems, or industrial equipment, the NXP PSSI2021SAY provides a reliable and efficient solution for voltage regulation. Its ease of integration, combined with its protective features, makes it a smart choice for engineers seeking a dependable voltage regulator for their next project.

For detailed specifications and application notes, visit the official NXP website or consult the PSSI2021SAY datasheet. Equip your designs with the precision and durability of the NXP PSSI2021SAY voltage regulator and deliver consistent performance across all your applications.

You May Also Be Interested in

Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess